TE Connectivity Ring Terminals 710026-3

Description
TE Connectivity 710026-3 Ring Terminal
Request a Quote
Description
TE Connectivity 710026-3 Ring Terminal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 3119911 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
3119911
Ring Terminals 3119911
TE Connectivity 710026-3 Ring Terminal

TE Connectivity 710026-3 Ring Terminal

Supplier's Site
Ring Terminals - 1903715 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1903715
Ring Terminals 1903715
TE Connectivity 710026-3 Ring Terminal

TE Connectivity 710026-3 Ring Terminal

Supplier's Site
Terminal, Compression Lug, 3Awg; Product Range Amp Te Connectivity - 18AH0451 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 3Awg; Product Range Amp Te Connectivity
18AH0451
Terminal, Compression Lug, 3Awg; Product Range Amp Te Connectivity 18AH0451
TERMINAL, COMPRESSION LUG, 3AWG; Product Range:Simel XCT Series; Termination:Crimp; Wire Size AWG Max:3AWG; Conductor Area CSA:25mm2; Terminal Type:Compression Lug; Stud Size - Metric:-; Stud Size - Imperial:-; Insulation:Non RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, 3AWG; Product Range:Simel XCT Series; Termination:Crimp; Wire Size AWG Max:3AWG; Conductor Area CSA:25mm2; Terminal Type:Compression Lug; Stud Size - Metric:-; Stud Size - Imperial:-; Insulation:Non RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 3119911 18AH0451
Product Name Ring Terminals Terminal, Compression Lug, 3Awg; Product Range Amp Te Connectivity
Terminal Type Ring Terminal; Ring Terminals Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104506-5 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Female Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details