Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 9 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Pin Mating Pin Diameter : 1.57 MM [.062 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : .4 - 3.5 MICM [15.75 - 137.8 MICIN ]
Dimensions Compatible Insulation Diameter Range : 1.27 - 2.79 MM [.05 - .11 INCH ] Wire Size (MMSQ) : .2 - .82 Wire Size (AWG) : 24 - 18
Electrical Characteristics Operating Voltage (VAC) : 250
Industry Standards Compatible With Agency/Standards Products : UL, CSA
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Reel Packaging Quantity : 6000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Contact Features
- Contact Base Material : Brass
- Contact Current Rating (Max) (AMP) : 9
- Contact Fabrication : Stamped & Formed
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Orientation : Straight
- Contact Retention Within Housing : With
- Contact Type : Pin
- Mating Pin Diameter : 1.57 MM [.062 INCH ]
- Wire Contact Termination Area Plating Material : Pre-Tin
- Wire Contact Termination Area Plating Material Finish : Bright
- Wire Contact Termination Area Plating Thickness : .4 - 3.5 MICM [15.75 - 137.8 MICIN ]
Dimensions
- Compatible Insulation Diameter Range : 1.27 - 2.79 MM [.05 - .11 INCH ]
- Wire Size (MMSQ) : .2 - .82
- Wire Size (AWG) : 24 - 18
Electrical Characteristics
- Operating Voltage (VAC) : 250
Industry Standards
- Compatible With Agency/Standards Products : UL, CSA
Mechanical Attachment
- Wire Insulation Support : Without
Operation/Application
- Circuit Application : Power
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 6000
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]