TE Connectivity Connector Contacts 745254-6

Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Size : Size 20 Contact Type : Pin Mating Pin Diameter : 1.02 MM  [.04 INCH ] Dimensions Compatible Insulation Diameter Range : 1.01 - 1.27 MM  [.04 - .05 INCH ] Wire Size (MMSQ) : .15 - .4 Wire Size (AWG) : 26 - 22 Identification Marking Contact Color Code : Yellow Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Size : Size 20 Contact Type : Pin Mating Pin Diameter : 1.02 MM  [.04 INCH ] Dimensions Compatible Insulation Diameter Range : 1.01 - 1.27 MM  [.04 - .05 INCH ] Wire Size (MMSQ) : .15 - .4 Wire Size (AWG) : 26 - 22 Identification Marking Contact Color Code : Yellow Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 745254-6 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
745254-6
Connector Contacts 745254-6
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Size : Size 20 Contact Type : Pin Mating Pin Diameter : 1.02 MM  [.04 INCH ] Dimensions Compatible Insulation Diameter Range : 1.01 - 1.27 MM  [.04 - .05 INCH ] Wire Size (MMSQ) : .15 - .4 Wire Size (AWG) : 26 - 22 Identification Marking Contact Color Code : Yellow Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 2
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Size : Size 20
  • Contact Type : Pin
  • Mating Pin Diameter : 1.02 MM  [.04 INCH ]

Dimensions


  • Compatible Insulation Diameter Range : 1.01 - 1.27 MM  [.04 - .05 INCH ]
  • Wire Size (MMSQ) : .15 - .4
  • Wire Size (AWG) : 26 - 22

Identification Marking


  • Contact Color Code : Yellow

Mechanical Attachment


  • Contact Retention Type Within Housing : Snap-In
  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Downers Grove, IL, United States
General Terminal
745254-6
General Terminal 745254-6
Standard Cable Connectors

Standard Cable Connectors

Supplier's Site Datasheet
20 DF PIN CONT L.P. - 70082871 - Allied Electronics, Inc.
Fort Worth, TX, USA
20 DF PIN CONT L.P.
70082871
20 DF PIN CONT L.P. 70082871
Pin Body : Brass. Socket : Phosphor bronze. Contact Size : 20. Pin Diameter : 0.040" (1.02). Test Current : 7.5 Amps.

Pin Body : Brass. Socket : Phosphor bronze. Contact Size : 20. Pin Diameter : 0.040" (1.02). Test Current : 7.5 Amps.

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 745254-6 745254-6 70082871
Product Name Connector Contacts General Terminal 20 DF PIN CONT L.P.
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1663129-1 - TE Connectivity
Specs
Features RoHS
View Details
Terminals - Specialized Connectors - A101923-ND - DigiKey
Specs
Terminal Type Busbar Clip
Features RoHS
View Details
2 suppliers
Connector Contacts - 104505-9 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-104505-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details