TE Connectivity
Connector Contacts
745254-1
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Unplated Contact Size : Size 20 Contact Type : Pin
Dimensions Wire Size (MMSQ) : .125 - .32 Wire Size (AWG) : 26 - 22
Identification Marking Contact Color Code : None
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Package Packaging Quantity : 30000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Unplated Contact Size : Size 20 Contact Type : Pin
Dimensions Wire Size (MMSQ) : .125 - .32 Wire Size (AWG) : 26 - 22
Identification Marking Contact Color Code : None
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Package Packaging Quantity : 30000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Unplated Contact Size : Size 20 Contact Type : Pin
Dimensions Wire Size (MMSQ) : .125 - .32 Wire Size (AWG) : 26 - 22
Identification Marking Contact Color Code : None
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Package Packaging Quantity : 30000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Contact Features
- Contact Base Material : Brass
- Contact Current Rating (Max) (AMP) : 2
- Contact Mating Area Plating Material : Unplated
- Contact Size : Size 20
- Contact Type : Pin
Dimensions
- Wire Size (MMSQ) : .125 - .32
- Wire Size (AWG) : 26 - 22
Identification Marking
- Contact Color Code : None
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 30000
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
745254-1 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
15 to 18 AWG
View Details
Material
Tin
Features
RoHS
North American
17 to 20 AWG
View Details