TE Connectivity Terminals - Quick Connects, Quick Disconnect Connectors 696362-1

Description
CONN QC TAB 18-22AWG 0.250 CRIMP
Request a Quote Datasheet
Description
CONN QC TAB 18-22AWG 0.250 CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Quick Connects, Quick Disconnect Connectors - 696362-1-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
696362-1-ND
Terminals - Quick Connects, Quick Disconnect Connectors 696362-1-ND
CONN QC TAB 18-22AWG 0.250 CRIMP

CONN QC TAB 18-22AWG 0.250 CRIMP

Buy Now Datasheet
Tab; 22-18 AWG; Straight; 0.250 x 0.032in.; Tin - 70083068 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tab; 22-18 AWG; Straight; 0.250 x 0.032in.; Tin
70083068
Tab; 22-18 AWG; Straight; 0.250 x 0.032in.; Tin 70083068
PIDG FASTON Tabs, 0.250 in. x 0.032 in. Tab Fit Color coded insulation sleeve provides visual identification of wire size Metal insulation support sleeve provides wire strain relief in high vibration environments These tabs consist of a solid metal tab with plastic insulation on the crimp end. The metal support sleeve under the insulation crimps tightly onto the wire insulation, providing superior performance in high vibration environments. Individual wire strands of the lead are crimped in the wire barrel of the terminal, providing a superior mechanical and electrical connection.

PIDG FASTON Tabs, 0.250 in. x 0.032 in. Tab Fit

  • Color coded insulation sleeve provides visual identification of wire size
  • Metal insulation support sleeve provides wire strain relief in high vibration environments
    These tabs consist of a solid metal tab with plastic insulation on the crimp end. The metal support sleeve under the insulation crimps tightly onto the wire insulation, providing superior performance in high vibration environments. Individual wire strands of the lead are crimped in the wire barrel of the terminal, providing a superior mechanical and electrical connection.
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 696362-1-ND 70083068
Product Name Terminals - Quick Connects, Quick Disconnect Connectors Tab; 22-18 AWG; Straight; 0.250 x 0.032in.; Tin
Terminal Type Standard Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-017F-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Male Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1262-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
3 suppliers