TE Connectivity Splices 726778-000

Description
Body Features Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Overall Product Length : 11.1 MM  [.437 INCH ] Wire Size (MMSQ) : .5 Wire Size (AWG) : 20 Product Type Features Sealable : No Usage Conditions Insulation Requirement : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Overall Product Length : 11.1 MM  [.437 INCH ] Wire Size (MMSQ) : .5 Wire Size (AWG) : 20 Product Type Features Sealable : No Usage Conditions Insulation Requirement : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 726778-000 - TE Connectivity
Berwyn, PA, United States
Splices
726778-000
Splices 726778-000
Body Features Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Overall Product Length : 11.1 MM  [.437 INCH ] Wire Size (MMSQ) : .5 Wire Size (AWG) : 20 Product Type Features Sealable : No Usage Conditions Insulation Requirement : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Dimensions


  • Overall Product Length : 11.1 MM  [.437 INCH ]
  • Wire Size (MMSQ) : .5
  • Wire Size (AWG) : 20

Product Type Features


  • Sealable : No

Usage Conditions


  • Insulation Requirement : Fully Insulated
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 726778-000
Product Name Splices
North American 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104480-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Quick Disconnects - 1-1627102-4 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 104479-7 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Splices - 1-1659299-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details