TE Connectivity PCB Terminals 725996-2

Description
Contact Features Contact Underplating Material : Brass Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 2.79 MM  [.11 INCH ] PCB Terminal Type : Tab Terminal Orientation : Right Angle Terminal Plating Material : Tin Terminal Size : 2.8 Dimensions Extension Below Board : 3 MM  [.118 INCH ] PCB Hole Diameter : 1.3 MM  [.051 INCH ] PCB Thickness (Recommended) : 1.57 - 2.36 MM  [.062 - .093 INCH ] Profile Height from PCB : 5 MM  [.199 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 10000 Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Underplating Material : Brass Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 2.79 MM  [.11 INCH ] PCB Terminal Type : Tab Terminal Orientation : Right Angle Terminal Plating Material : Tin Terminal Size : 2.8 Dimensions Extension Below Board : 3 MM  [.118 INCH ] PCB Hole Diameter : 1.3 MM  [.051 INCH ] PCB Thickness (Recommended) : 1.57 - 2.36 MM  [.062 - .093 INCH ] Profile Height from PCB : 5 MM  [.199 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 10000 Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 725996-2 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
725996-2
PCB Terminals 725996-2
Contact Features Contact Underplating Material : Brass Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 2.79 MM  [.11 INCH ] PCB Terminal Type : Tab Terminal Orientation : Right Angle Terminal Plating Material : Tin Terminal Size : 2.8 Dimensions Extension Below Board : 3 MM  [.118 INCH ] PCB Hole Diameter : 1.3 MM  [.051 INCH ] PCB Thickness (Recommended) : 1.57 - 2.36 MM  [.062 - .093 INCH ] Profile Height from PCB : 5 MM  [.199 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 10000 Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Contact Underplating Material : Brass
  • Mating Tab Thickness : .51 MM  [.02 INCH ]
  • Mating Tab Width : 2.79 MM  [.11 INCH ]
  • PCB Terminal Type : Tab
  • Terminal Orientation : Right Angle
  • Terminal Plating Material : Tin
  • Terminal Size : 2.8

Dimensions


  • Extension Below Board : 3 MM  [.118 INCH ]
  • PCB Hole Diameter : 1.3 MM  [.051 INCH ]
  • PCB Thickness (Recommended) : 1.57 - 2.36 MM  [.062 - .093 INCH ]
  • Profile Height from PCB : 5 MM  [.199 INCH ]
  • Terminal Material Thickness : .51 MM  [.02 INCH ]

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 10000

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A114370-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A114370-ND
Terminals - Quick Connects, Quick Disconnect Connectors A114370-ND
CONN QC TAB 0.110 SOLDER

CONN QC TAB 0.110 SOLDER

Buy Now Datasheet
Tab 2, 8X0, 5 For Pcb; Tab Size Metric Amp Te Connectivity - 52R4273 - Newark, An Avnet Company
Chicago, IL, United States
Tab 2, 8X0, 5 For Pcb; Tab Size Metric Amp Te Connectivity
52R4273
Tab 2, 8X0, 5 For Pcb; Tab Size Metric Amp Te Connectivity 52R4273
TAB 2, 8X0, 5 FOR PCB; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:1.3mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

TAB 2, 8X0, 5 FOR PCB; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:1.3mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 725996-2 A114370-ND 52R4273
Product Name PCB Terminals Terminals - Quick Connects, Quick Disconnect Connectors Tab 2, 8X0, 5 For Pcb; Tab Size Metric Amp Te Connectivity
Material Tin Brass
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1377175-9 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
Connector Contacts - 1-1871131-2 - TE Connectivity
Specs
Features RoHS
North American 8 AWG
International 6.7 to 10.5 mm2
View Details
Connector Contacts - 0660-206-1282 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details