TE Connectivity Rings & Spades 696645-1

Description
Body Features Inspection Slot : No Plating Material : Tin, Copper Weight per Piece (G) : 14.099 Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Terminal & Splice Type : Ring Tongue Terminal Orientation : Straight Dimensions Barrel Inside Diameter : 9.398 MM  [.37 INCH ] Overall Length : 42.09 MM  [1.657 INCH ] Stud Diameter : 11.51 MM  [.453 INCH ] Tongue Thickness : 1.778 MM  [.07 INCH ] Wire Size (MMSQ) : 34 - 35 Wire Size (AWG) : 2 Wire Size (CMA) : 52600 - 83700 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Barrel Type : Closed Barrel Insulated : No Sealable : No Shape Description : RING-050 Stud Size : 7/16 Support Style : Insulation Support Terminal Features : Sheared Wire/Cable Type : Regular Wire Usage Conditions Operating Temperature Range : -50 - 200 DEGC  [-67 - 392 DEGF ]
Request a Quote
Description
Body Features Inspection Slot : No Plating Material : Tin, Copper Weight per Piece (G) : 14.099 Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Terminal & Splice Type : Ring Tongue Terminal Orientation : Straight Dimensions Barrel Inside Diameter : 9.398 MM  [.37 INCH ] Overall Length : 42.09 MM  [1.657 INCH ] Stud Diameter : 11.51 MM  [.453 INCH ] Tongue Thickness : 1.778 MM  [.07 INCH ] Wire Size (MMSQ) : 34 - 35 Wire Size (AWG) : 2 Wire Size (CMA) : 52600 - 83700 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Barrel Type : Closed Barrel Insulated : No Sealable : No Shape Description : RING-050 Stud Size : 7/16 Support Style : Insulation Support Terminal Features : Sheared Wire/Cable Type : Regular Wire Usage Conditions Operating Temperature Range : -50 - 200 DEGC  [-67 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rings & Spades - 696645-1 - TE Connectivity
Berwyn, PA, United States
Rings & Spades
696645-1
Rings & Spades 696645-1
Body Features Inspection Slot : No Plating Material : Tin, Copper Weight per Piece (G) : 14.099 Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Terminal & Splice Type : Ring Tongue Terminal Orientation : Straight Dimensions Barrel Inside Diameter : 9.398 MM  [.37 INCH ] Overall Length : 42.09 MM  [1.657 INCH ] Stud Diameter : 11.51 MM  [.453 INCH ] Tongue Thickness : 1.778 MM  [.07 INCH ] Wire Size (MMSQ) : 34 - 35 Wire Size (AWG) : 2 Wire Size (CMA) : 52600 - 83700 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Barrel Type : Closed Barrel Insulated : No Sealable : No Shape Description : RING-050 Stud Size : 7/16 Support Style : Insulation Support Terminal Features : Sheared Wire/Cable Type : Regular Wire Usage Conditions Operating Temperature Range : -50 - 200 DEGC  [-67 - 392 DEGF ]

Body Features


  • Inspection Slot : No
  • Plating Material : Tin, Copper
  • Weight per Piece (G) : 14.099

Configuration Features


  • Number of Holes : 1
  • Terminal Angle : Straight

Contact Features


  • Terminal & Splice Type : Ring Tongue
  • Terminal Orientation : Straight

Dimensions


  • Barrel Inside Diameter : 9.398 MM  [.37 INCH ]
  • Overall Length : 42.09 MM  [1.657 INCH ]
  • Stud Diameter : 11.51 MM  [.453 INCH ]
  • Tongue Thickness : 1.778 MM  [.07 INCH ]
  • Wire Size (MMSQ) : 34 - 35
  • Wire Size (AWG) : 2
  • Wire Size (CMA) : 52600 - 83700

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1

Product Type Features


  • Barrel Type : Closed Barrel
  • Insulated : No
  • Sealable : No
  • Shape Description : RING-050
  • Stud Size : 7/16
  • Support Style : Insulation Support
  • Terminal Features : Sheared
  • Wire/Cable Type : Regular Wire

Usage Conditions


  • Operating Temperature Range : -50 - 200 DEGC  [-67 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 696645-1
Product Name Rings & Spades
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Power Terminals - 1-192447-0 - TE Connectivity
Specs
Features RoHS
View Details
Splices - 016529-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 14 to 16 AWG
International 1.29 to 1.42 mm2
View Details
Connector Contacts - 0662-212-1631L - TE Connectivity
Specs
Features RoHS
North American 16 AWG
International 1.5 mm2
View Details
Quick Disconnects - 1-160301-9 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 10 to 12 AWG
View Details
4 suppliers