TE Connectivity
Splices
750648-000
Description
Dimensions Compatible Insulation Diameter Range : 4.57 MM [.18 INCH ] Product Length : 29.6 MM [1.165 INCH ] Wire Size (CMA) : 4000 - 10000
Industry Standards Compatible With Agency/Standards Products : NAS-1744 Government Qualified Splice : Yes
Packaging Features Packaging Method : Bag
Product Type Features Sealable : Yes
Termination Features Termination Method to Wire & Cable : Solder
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Dimensions Compatible Insulation Diameter Range : 4.57 MM [.18 INCH ] Product Length : 29.6 MM [1.165 INCH ] Wire Size (CMA) : 4000 - 10000
Industry Standards Compatible With Agency/Standards Products : NAS-1744 Government Qualified Splice : Yes
Packaging Features Packaging Method : Bag
Product Type Features Sealable : Yes
Termination Features Termination Method to Wire & Cable : Solder
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Dimensions Compatible Insulation Diameter Range : 4.57 MM [.18 INCH ] Product Length : 29.6 MM [1.165 INCH ] Wire Size (CMA) : 4000 - 10000
Industry Standards Compatible With Agency/Standards Products : NAS-1744 Government Qualified Splice : Yes
Packaging Features Packaging Method : Bag
Product Type Features Sealable : Yes
Termination Features Termination Method to Wire & Cable : Solder
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Dimensions
- Compatible Insulation Diameter Range : 4.57 MM [.18 INCH ]
- Product Length : 29.6 MM [1.165 INCH ]
- Wire Size (CMA) : 4000 - 10000
Industry Standards
- Compatible With Agency/Standards Products : NAS-1744
- Government Qualified Splice : Yes
Packaging Features
Product Type Features
Termination Features
- Termination Method to Wire & Cable : Solder
Usage Conditions
- Insulation Option : Fully Insulated
- Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
750648-000 |
|
Product Name
|
Splices |
|
Features
|
Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
14 to 19 AWG
View Details
Material
Unplated
Features
RoHS
North American
14 to 19 AWG
View Details
Material
Pre-Tin
Features
RoHS
North American
26 to 30 AWG
View Details
Features
RoHS
North American
20 AWG
International
0.5000 mm2
View Details