TE Connectivity Connector Contacts 794606-1

Description
Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 1.5 - 4 MICM  [59.05 - 157.48 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Receptacle Mating Square Post Dimension : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 1.5 - 4 MICM  [59.05 - 157.5 MICIN ] Dimensions Compatible Insulation Diameter Range : .89 - 1.52 MM  [.035 - .06 INCH ] Wire Size (MMSQ) : .204 - .517 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 404 - 1022 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Industry Standards Compatible With Agency/Standards Products : VDE Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Packaging Quantity : 15000 Product Type Features Discrete Wire Type : Stranded Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 1.5 - 4 MICM  [59.05 - 157.48 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Receptacle Mating Square Post Dimension : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 1.5 - 4 MICM  [59.05 - 157.5 MICIN ] Dimensions Compatible Insulation Diameter Range : .89 - 1.52 MM  [.035 - .06 INCH ] Wire Size (MMSQ) : .204 - .517 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 404 - 1022 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Industry Standards Compatible With Agency/Standards Products : VDE Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Packaging Quantity : 15000 Product Type Features Discrete Wire Type : Stranded Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 794606-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
794606-1
Connector Contacts 794606-1
Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 1.5 - 4 MICM  [59.05 - 157.48 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Receptacle Mating Square Post Dimension : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 1.5 - 4 MICM  [59.05 - 157.5 MICIN ] Dimensions Compatible Insulation Diameter Range : .89 - 1.52 MM  [.035 - .06 INCH ] Wire Size (MMSQ) : .204 - .517 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 404 - 1022 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Industry Standards Compatible With Agency/Standards Products : VDE Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Packaging Quantity : 15000 Product Type Features Discrete Wire Type : Stranded Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Mating Area Plating Material Thickness : 1.5 - 4 MICM  [59.05 - 157.48 MICIN ]
  • Contact Orientation : Straight
  • Contact Retention Within Housing : With
  • Contact Type : Receptacle
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Material Finish : Bright
  • Wire Contact Termination Area Plating Thickness : 1.5 - 4 MICM  [59.05 - 157.5 MICIN ]

Dimensions


  • Compatible Insulation Diameter Range : .89 - 1.52 MM  [.035 - .06 INCH ]
  • Wire Size (MMSQ) : .204 - .517
  • Wire Size (AWG) : 24 - 20
  • Wire Size (CMA) : 404 - 1022

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Industry Standards


  • Compatible With Agency/Standards Products : VDE

Mechanical Attachment


  • Contact Retention Type Within Housing : Locking Lance
  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 15000

Product Type Features


  • Discrete Wire Type : Stranded
  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 794606-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104506-0 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 100505L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Quick Disconnects - 1-160773-0 - TE Connectivity
Specs
Material Nickel
Features RoHS
North American 15 to 20 AWG
View Details
2 suppliers