TE Connectivity Ring Terminals 710036-4

Description
TE Connectivity 710036-4 Ring Terminal
Request a Quote
Description
TE Connectivity 710036-4 Ring Terminal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 7187671 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
7187671
Ring Terminals 7187671
TE Connectivity 710036-4 Ring Terminal

TE Connectivity 710036-4 Ring Terminal

Supplier's Site
Ring Terminals - 7187671P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
7187671P
Ring Terminals 7187671P
TE Connectivity 710036-4 Ring Terminal

TE Connectivity 710036-4 Ring Terminal

Supplier's Site
Terminal, Compression Lug, 2Awg; Product Range Simel Te Connectivity - 18AH0463 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 2Awg; Product Range Simel Te Connectivity
18AH0463
Terminal, Compression Lug, 2Awg; Product Range Simel Te Connectivity 18AH0463
TERMINAL, COMPRESSION LUG, 2AWG; Product Range:Simel XCT Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm2; Terminal Type:Compression Lug; Stud Size - Metric:-; Stud Size - Imperial:-; Insulation:Non RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, 2AWG; Product Range:Simel XCT Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm2; Terminal Type:Compression Lug; Stud Size - Metric:-; Stud Size - Imperial:-; Insulation:Non RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 7187671 7187671P 18AH0463
Product Name Ring Terminals Ring Terminals Terminal, Compression Lug, 2Awg; Product Range Simel Te Connectivity
Terminal Type Ring Terminal; Ring Terminals Ring Terminal; Ring Terminals Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 109452-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 18 AWG
View Details
3 suppliers
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details