TE Connectivity Ring Terminals 710032-2

Description
TE Connectivity 710032-2 Ring Terminal
Request a Quote Datasheet
Description
TE Connectivity 710032-2 Ring Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 3119949 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
3119949
Ring Terminals 3119949
TE Connectivity 710032-2 Ring Terminal

TE Connectivity 710032-2 Ring Terminal

Supplier's Site
Ring Terminals - 1903718 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1903718
Ring Terminals 1903718
TE Connectivity 710032-2 Ring Terminal

TE Connectivity 710032-2 Ring Terminal

Supplier's Site
Terminal, Compression Lug, M5, 10Awg Rohs Compliant Amp Te Connectivity - 70AH0688 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M5, 10Awg Rohs Compliant Amp Te Connectivity
70AH0688
Terminal, Compression Lug, M5, 10Awg Rohs Compliant Amp Te Connectivity 70AH0688
TERMINAL, COMPRESSION LUG, M5, 10AWG ROHS COMPLIANT: YES

TERMINAL, COMPRESSION LUG, M5, 10AWG ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 3119949 70AH0688
Product Name Ring Terminals Terminal, Compression Lug, M5, 10Awg Rohs Compliant Amp Te Connectivity
Terminal Type Ring Terminal; Ring Terminals Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104506-2 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Dual Wire Ferrules - 2794.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details