TE Connectivity
Splices
696224-000
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Dimensions Compatible Insulation Diameter Range : .3 MM [.01 INCH ] Product Length : 18.4 MM [.72 INCH ]
Packaging Features Packaging Method : Bag/Box Packaging Quantity : 100
Product Type Features Sealable : Yes
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Dimensions Compatible Insulation Diameter Range : .3 MM [.01 INCH ] Product Length : 18.4 MM [.72 INCH ]
Packaging Features Packaging Method : Bag/Box Packaging Quantity : 100
Product Type Features Sealable : Yes
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Dimensions Compatible Insulation Diameter Range : .3 MM [.01 INCH ] Product Length : 18.4 MM [.72 INCH ]
Packaging Features Packaging Method : Bag/Box Packaging Quantity : 100
Product Type Features Sealable : Yes
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
Dimensions
- Compatible Insulation Diameter Range : .3 MM [.01 INCH ]
- Product Length : 18.4 MM [.72 INCH ]
Packaging Features
- Packaging Method : Bag/Box
- Packaging Quantity : 100
Product Type Features
Usage Conditions
- Insulation Option : Fully Insulated
- Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
696224-000 |
|
Product Name
|
Splices |
|
Features
|
RoHS; Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
2 suppliers
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details
Material
Unplated
Features
RoHS
North American
26 to 29 AWG
View Details
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details