TE Connectivity Ring Terminals 696655-1

Description
Body Features Product Weight (G) : 57.49 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 16.13 MM  [.635 INCH ] Product Length : 64.4 MM  [2.537 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness (INCH) : .102 Wire Size (MMSQ) : 100 - 125 Wire Size (AWG) : 4/0 Wire Size (CMA) : 190000 - 231100 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-051 Stud Size : M8, 5/16 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -50 - 200 DEGC  [-67 - 392 DEGF ]
Request a Quote
Description
Body Features Product Weight (G) : 57.49 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 16.13 MM  [.635 INCH ] Product Length : 64.4 MM  [2.537 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness (INCH) : .102 Wire Size (MMSQ) : 100 - 125 Wire Size (AWG) : 4/0 Wire Size (CMA) : 190000 - 231100 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-051 Stud Size : M8, 5/16 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -50 - 200 DEGC  [-67 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 696655-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
696655-1
Ring Terminals 696655-1
Body Features Product Weight (G) : 57.49 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 16.13 MM  [.635 INCH ] Product Length : 64.4 MM  [2.537 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness (INCH) : .102 Wire Size (MMSQ) : 100 - 125 Wire Size (AWG) : 4/0 Wire Size (CMA) : 190000 - 231100 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-051 Stud Size : M8, 5/16 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -50 - 200 DEGC  [-67 - 392 DEGF ]

Body Features


  • Product Weight (G) : 57.49

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 16.13 MM  [.635 INCH ]
  • Product Length : 64.4 MM  [2.537 INCH ]
  • Stud Diameter : 8.33 MM  [.328 INCH ]
  • Tongue Thickness (INCH) : .102
  • Wire Size (MMSQ) : 100 - 125
  • Wire Size (AWG) : 4/0
  • Wire Size (CMA) : 190000 - 231100

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : RING-051
  • Stud Size : M8, 5/16
  • Terminal Features : Sheared
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -50 - 200 DEGC  [-67 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 696655-1
Product Name Ring Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1123655-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 26 AWG
View Details
2 suppliers
Ring Terminals - 1-1377172-9 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Quick Disconnects - 1-1627133-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 102917-5 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details