TE Connectivity Terminal, Male Disconnect, 0.25In Solder; Tab Size Metric Amp Te Connectivity 726386-2.

Description
TERMINAL, MALE DISCONNECT, 0.25IN SOLDER; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.4mm; Terminal Plating:Tin; Product Range:Faston Series RoHS Compliant: Yes
Description
TERMINAL, MALE DISCONNECT, 0.25IN SOLDER; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.4mm; Terminal Plating:Tin; Product Range:Faston Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Male Disconnect, 0.25In Solder; Tab Size Metric Amp Te Connectivity - 30AC7175 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.25In Solder; Tab Size Metric Amp Te Connectivity
30AC7175
Terminal, Male Disconnect, 0.25In Solder; Tab Size Metric Amp Te Connectivity 30AC7175
TERMINAL, MALE DISCONNECT, 0.25IN SOLDER; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.4mm; Terminal Plating:Tin; Product Range:Faston Series RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.25IN SOLDER; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.4mm; Terminal Plating:Tin; Product Range:Faston Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 30AC7175
Product Name Terminal, Male Disconnect, 0.25In Solder; Tab Size Metric Amp Te Connectivity
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102104-1 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Ferrules - 2851.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Female Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details