TE Connectivity Ring Terminals 725929

Description
Industry Standards Government Qualified Terminal : No Packaging Features Packaging Method : Kit Packaging Quantity : 5 Product Type Features Ring Terminal Product Type : Terminal Kit Sealable : No Usage Conditions Operating Temperature Range : 0 - 260 DEGC  [0 - 500 DEGF ]
Request a Quote Datasheet
Description
Industry Standards Government Qualified Terminal : No Packaging Features Packaging Method : Kit Packaging Quantity : 5 Product Type Features Ring Terminal Product Type : Terminal Kit Sealable : No Usage Conditions Operating Temperature Range : 0 - 260 DEGC  [0 - 500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 725929 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
725929
Ring Terminals 725929
Industry Standards Government Qualified Terminal : No Packaging Features Packaging Method : Kit Packaging Quantity : 5 Product Type Features Ring Terminal Product Type : Terminal Kit Sealable : No Usage Conditions Operating Temperature Range : 0 - 260 DEGC  [0 - 500 DEGF ]

Industry Standards


  • Government Qualified Terminal : No

Packaging Features


  • Packaging Method : Kit
  • Packaging Quantity : 5

Product Type Features


  • Ring Terminal Product Type : Terminal Kit
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : 0 - 260 DEGC  [0 - 500 DEGF ]
Buy Now Datasheet
Crimping Kits - 4146633 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimping Kits
4146633
Crimping Kits 4146633
Automotive service kit of 530

Automotive service kit of 530

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category Wire Terminals Wire Terminals
Product Number 725929 4146633
Product Name Ring Terminals Crimping Kits
Terminal Type Bullet Terminal; Butt Terminal; Ring Terminal; Pidg splices/terminals, plasti-grip terminals
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377172-9 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Splices - 094518-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Splices - 094596N001 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 12 to 16 AWG
International 0.9500 to 3.37 mm2
View Details
Splices - 118726-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 22 AWG
International 0.3400 mm2
View Details