TE Connectivity PCB Terminals 726386-2

Description
Contact Features Contact Mating Area Plating Material Thickness : 4.5 MICM  [177.16 MICIN ] Contact Underplating Material Thickness : 2 MICM  [78.74 MICIN ] Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 4.5 MICM  [177.16 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 6.35 Dimensions Extension Below Board : 4 MM  [.157 INCH ] PCB Hole Diameter : 1.4 MM  [.06 INCH ] PCB Thickness (Recommended) : 2.36 - 3.18 MM  [.093 - .125 INCH ] Profile Height from PCB : 10 MM  [.394 INCH ] Packaging Features Packaging Method : Box Packaging Quantity : 5000 Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Mating Area Plating Material Thickness : 4.5 MICM  [177.16 MICIN ] Contact Underplating Material Thickness : 2 MICM  [78.74 MICIN ] Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 4.5 MICM  [177.16 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 6.35 Dimensions Extension Below Board : 4 MM  [.157 INCH ] PCB Hole Diameter : 1.4 MM  [.06 INCH ] PCB Thickness (Recommended) : 2.36 - 3.18 MM  [.093 - .125 INCH ] Profile Height from PCB : 10 MM  [.394 INCH ] Packaging Features Packaging Method : Box Packaging Quantity : 5000 Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 726386-2 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
726386-2
PCB Terminals 726386-2
Contact Features Contact Mating Area Plating Material Thickness : 4.5 MICM  [177.16 MICIN ] Contact Underplating Material Thickness : 2 MICM  [78.74 MICIN ] Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 4.5 MICM  [177.16 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 6.35 Dimensions Extension Below Board : 4 MM  [.157 INCH ] PCB Hole Diameter : 1.4 MM  [.06 INCH ] PCB Thickness (Recommended) : 2.36 - 3.18 MM  [.093 - .125 INCH ] Profile Height from PCB : 10 MM  [.394 INCH ] Packaging Features Packaging Method : Box Packaging Quantity : 5000 Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]

Contact Features


  • Contact Mating Area Plating Material Thickness : 4.5 MICM  [177.16 MICIN ]
  • Contact Underplating Material Thickness : 2 MICM  [78.74 MICIN ]
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • PCB Contact Termination Area Plating Material Thickness : 4.5 MICM  [177.16 MICIN ]
  • PCB Terminal Type : Tab
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin
  • Terminal Size : 6.35

Dimensions


  • Extension Below Board : 4 MM  [.157 INCH ]
  • PCB Hole Diameter : 1.4 MM  [.06 INCH ]
  • PCB Thickness (Recommended) : 2.36 - 3.18 MM  [.093 - .125 INCH ]
  • Profile Height from PCB : 10 MM  [.394 INCH ]

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 5000

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A114371-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A114371-ND
Terminals - Quick Connects, Quick Disconnect Connectors A114371-ND
CONN QC TAB 0.250 SOLDER

CONN QC TAB 0.250 SOLDER

Buy Now Datasheet
Terminal, Male Disconnect, 0.25In Solder; Tab Size Metric Amp Te Connectivity - 98K4183 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.25In Solder; Tab Size Metric Amp Te Connectivity
98K4183
Terminal, Male Disconnect, 0.25In Solder; Tab Size Metric Amp Te Connectivity 98K4183
TERMINAL, MALE DISCONNECT, 0.25IN SOLDER; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.4mm; Terminal Plating:Tin; Product Range:Faston Series RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.25IN SOLDER; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.4mm; Terminal Plating:Tin; Product Range:Faston Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 726386-2 A114371-ND 98K4183
Product Name PCB Terminals Terminals - Quick Connects, Quick Disconnect Connectors Terminal, Male Disconnect, 0.25In Solder; Tab Size Metric Amp Te Connectivity
Material Tin Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-192046-6 - TE Connectivity
Specs
Features RoHS
View Details
Quick Disconnects - 1-1627154-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 0641-2-1631L - TE Connectivity
Specs
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Connector Contacts - 118385-3 - TE Connectivity
Specs
Features RoHS
View Details