TE Connectivity Power Contacts 794576-1

Description
Contact Features 電線と端子の結線部のめっき材料 : Pre-Tin Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 9 Contact Mating Area Plating Material : Pre-Tin Contact Termination Area Plating Material : Pre-Tin Contact Type : Pin Mating Pin Diameter : 1.14 MM  [.045 INCH ] Dimensions Accepts Wire Insulation Diameter Range : 1.5 - 2.4 MM  [.059 - .094 INCH ] Wire Size (MMSQ) : .3 - .87 Wire Size (AWG) : 22 - 18 Electrical Characteristics Operating Voltage (VAC) : 600, 250 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Connector & Contact Terminates To : Wire & Cable Power Contact Type : Contact Termination Features Termination Type : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Contact Features 電線と端子の結線部のめっき材料 : Pre-Tin Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 9 Contact Mating Area Plating Material : Pre-Tin Contact Termination Area Plating Material : Pre-Tin Contact Type : Pin Mating Pin Diameter : 1.14 MM  [.045 INCH ] Dimensions Accepts Wire Insulation Diameter Range : 1.5 - 2.4 MM  [.059 - .094 INCH ] Wire Size (MMSQ) : .3 - .87 Wire Size (AWG) : 22 - 18 Electrical Characteristics Operating Voltage (VAC) : 600, 250 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Connector & Contact Terminates To : Wire & Cable Power Contact Type : Contact Termination Features Termination Type : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Contacts - 794576-1 - TE Connectivity
Berwyn, PA, United States
Power Contacts
794576-1
Power Contacts 794576-1
Contact Features 電線と端子の結線部のめっき材料 : Pre-Tin Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 9 Contact Mating Area Plating Material : Pre-Tin Contact Termination Area Plating Material : Pre-Tin Contact Type : Pin Mating Pin Diameter : 1.14 MM  [.045 INCH ] Dimensions Accepts Wire Insulation Diameter Range : 1.5 - 2.4 MM  [.059 - .094 INCH ] Wire Size (MMSQ) : .3 - .87 Wire Size (AWG) : 22 - 18 Electrical Characteristics Operating Voltage (VAC) : 600, 250 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Connector & Contact Terminates To : Wire & Cable Power Contact Type : Contact Termination Features Termination Type : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • 電線と端子の結線部のめっき材料 : Pre-Tin
  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 9
  • Contact Mating Area Plating Material : Pre-Tin
  • Contact Termination Area Plating Material : Pre-Tin
  • Contact Type : Pin
  • Mating Pin Diameter : 1.14 MM  [.045 INCH ]

Dimensions


  • Accepts Wire Insulation Diameter Range : 1.5 - 2.4 MM  [.059 - .094 INCH ]
  • Wire Size (MMSQ) : .3 - .87
  • Wire Size (AWG) : 22 - 18

Electrical Characteristics


  • Operating Voltage (VAC) : 600, 250

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 4000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Power Contact Type : Contact

Termination Features


  • Termination Type : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 794576-1
Product Name Power Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104481-7 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Splices - 118726-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 22 AWG
International 0.3400 mm2
View Details
Connector Contacts - 104506-4 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 102449-3 - TE Connectivity
Specs
North American 20 to 22 AWG
International 0.3000 to 0.6000 mm2
View Details