TE Connectivity
Shielded Contacts
753454N002
Description
Contact Features Shielded Contact Size : 16 Shielded Contact Style : Pin
Product Type Features Shielded Contact Product Type : Contact Shielded Contact Wire & Cable Type : Coaxial
Request a Quote
Email Supplier
Description
Contact Features Shielded Contact Size : 16 Shielded Contact Style : Pin
Product Type Features Shielded Contact Product Type : Contact Shielded Contact Wire & Cable Type : Coaxial
Request a Quote
Email Supplier
Suppliers
Contact Features Shielded Contact Size : 16 Shielded Contact Style : Pin
Product Type Features Shielded Contact Product Type : Contact Shielded Contact Wire & Cable Type : Coaxial
Contact Features
- Shielded Contact Size : 16
- Shielded Contact Style : Pin
Product Type Features
- Shielded Contact Product Type : Contact
- Shielded Contact Wire & Cable Type : Coaxial
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
753454N002 |
|
Product Name
|
Shielded Contacts |
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS
North American
17 to 20 AWG
View Details
Material
Tin
Features
RoHS; Insulated
North American
16 to 22 AWG
View Details