TE Connectivity Ring Terminals & Spade Terminals 696391-1

Description
Body Features Inspection Slot : Yes Weight per Piece (G) : 69.853 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 90 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Right Angle Terminal Plating Material : Tin Dimensions Barrel Inside Diameter (INCH) : .185 - .273 Overall Product Length : 41.15 MM  [1.62 INCH ] Stud Diameter : 13.08 MM  [.515 INCH ] Tongue Thickness : 4.06 MM  [.16 INCH ] Wire Size (MMSQ) : 100 - 125 Wire Size (CMA) : 190000 - 231000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Sealable : No Stud Size : 1/2, M12 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Inspection Slot : Yes Weight per Piece (G) : 69.853 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 90 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Right Angle Terminal Plating Material : Tin Dimensions Barrel Inside Diameter (INCH) : .185 - .273 Overall Product Length : 41.15 MM  [1.62 INCH ] Stud Diameter : 13.08 MM  [.515 INCH ] Tongue Thickness : 4.06 MM  [.16 INCH ] Wire Size (MMSQ) : 100 - 125 Wire Size (CMA) : 190000 - 231000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Sealable : No Stud Size : 1/2, M12 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 696391-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
696391-1
Ring Terminals & Spade Terminals 696391-1
Body Features Inspection Slot : Yes Weight per Piece (G) : 69.853 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 90 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Right Angle Terminal Plating Material : Tin Dimensions Barrel Inside Diameter (INCH) : .185 - .273 Overall Product Length : 41.15 MM  [1.62 INCH ] Stud Diameter : 13.08 MM  [.515 INCH ] Tongue Thickness : 4.06 MM  [.16 INCH ] Wire Size (MMSQ) : 100 - 125 Wire Size (CMA) : 190000 - 231000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Sealable : No Stud Size : 1/2, M12 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Inspection Slot : Yes
  • Weight per Piece (G) : 69.853

Configuration Features


  • Number of Holes : 1
  • Terminal Angle (DEG) : 90

Contact Features


  • Barrel Type : Closed
  • Ring & Spade Terminal Type : Rectangular Tongue
  • Terminal Orientation : Right Angle
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter (INCH) : .185 - .273
  • Overall Product Length : 41.15 MM  [1.62 INCH ]
  • Stud Diameter : 13.08 MM  [.515 INCH ]
  • Tongue Thickness : 4.06 MM  [.16 INCH ]
  • Wire Size (MMSQ) : 100 - 125
  • Wire Size (CMA) : 190000 - 231000

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin
  • Heavy Duty : No

Other


  • Comment : Electrodeposited Tin Plate per MIL-T-10727.

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 25

Product Type Features


  • Sealable : No
  • Stud Size : 1/2, M12
  • Terminal Features : Sheared
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 696391-1
Product Name Ring Terminals & Spade Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Contacts - 029629-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-8 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
Splices - 052609-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Quick Disconnects - 1-1627024-5 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details