TE Connectivity Splices 696426-1

Description
Body Features Insulation Material : PVF2 Insulation Support Sleeve Material : Copper Insulation Type : Pre-Insulated Splice Features : Serrated Stripe Color : White Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 8 Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.09 MM  [.043 INCH ] Compatible Insulation Diameter Range : 2.54 MM  [.04 - .1 INCH ] Product Length : 26.29 MM  [1.035 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 320 - 1290 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : PVF2 Insulation Support Sleeve Material : Copper Insulation Type : Pre-Insulated Splice Features : Serrated Stripe Color : White Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 8 Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.09 MM  [.043 INCH ] Compatible Insulation Diameter Range : 2.54 MM  [.04 - .1 INCH ] Product Length : 26.29 MM  [1.035 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 320 - 1290 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 696426-1 - TE Connectivity
Berwyn, PA, United States
Splices
696426-1
Splices 696426-1
Body Features Insulation Material : PVF2 Insulation Support Sleeve Material : Copper Insulation Type : Pre-Insulated Splice Features : Serrated Stripe Color : White Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 8 Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.09 MM  [.043 INCH ] Compatible Insulation Diameter Range : 2.54 MM  [.04 - .1 INCH ] Product Length : 26.29 MM  [1.035 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 320 - 1290 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Insulation Material : PVF2
  • Insulation Support Sleeve Material : Copper
  • Insulation Type : Pre-Insulated
  • Splice Features : Serrated
  • Stripe Color : White

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 8

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 1.09 MM  [.043 INCH ]
  • Compatible Insulation Diameter Range : 2.54 MM  [.04 - .1 INCH ]
  • Product Length : 26.29 MM  [1.035 INCH ]
  • Wire Size (MMSQ) : .2 - .6
  • Wire Size (AWG) : 24 - 20
  • Wire Size (CMA) : 320 - 1290

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Insulation Support

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet
Terminals - Wire Splice Connectors - 696426-1-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
696426-1-ND
Terminals - Wire Splice Connectors 696426-1-ND
CONN SPLICE 20-24 AWG CRIMP PIDG

CONN SPLICE 20-24 AWG CRIMP PIDG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 696426-1 696426-1-ND
Product Name Splices Terminals - Wire Splice Connectors
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 052433-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 14 AWG
International 2.5 mm2
View Details
Power Contacts - 1-163081-5 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Special Purpose Terminals - 1-1627184-1 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Connector Contacts - 1-1105300-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details