TE Connectivity Ring Terminals 696759-1

Description
Body Features Terminal & Contact Weight (G) : 23.034 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : 45 Bend Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 11.28 MM  [.444 INCH ] Product Length : 41.5 MM  [1.632 INCH ] Stud Diameter : 13.08 MM  [.515 INCH ] Wire Size (MMSQ) : 41 - 60 Wire Size (AWG) : 1/0 Wire Size (CMA) : 98676 - 118412 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 1/2, M12 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 343 DEGC  [0 - 649 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight (G) : 23.034 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : 45 Bend Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 11.28 MM  [.444 INCH ] Product Length : 41.5 MM  [1.632 INCH ] Stud Diameter : 13.08 MM  [.515 INCH ] Wire Size (MMSQ) : 41 - 60 Wire Size (AWG) : 1/0 Wire Size (CMA) : 98676 - 118412 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 1/2, M12 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 343 DEGC  [0 - 649 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 696759-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
696759-1
Ring Terminals 696759-1
Body Features Terminal & Contact Weight (G) : 23.034 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : 45 Bend Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 11.28 MM  [.444 INCH ] Product Length : 41.5 MM  [1.632 INCH ] Stud Diameter : 13.08 MM  [.515 INCH ] Wire Size (MMSQ) : 41 - 60 Wire Size (AWG) : 1/0 Wire Size (CMA) : 98676 - 118412 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 1/2, M12 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 343 DEGC  [0 - 649 DEGF ]

Body Features


  • Terminal & Contact Weight (G) : 23.034

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : 45 Bend
  • Terminal Plating Material : Nickel

Dimensions


  • Barrel Inside Diameter : 11.28 MM  [.444 INCH ]
  • Product Length : 41.5 MM  [1.632 INCH ]
  • Stud Diameter : 13.08 MM  [.515 INCH ]
  • Wire Size (MMSQ) : 41 - 60
  • Wire Size (AWG) : 1/0
  • Wire Size (CMA) : 98676 - 118412

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 50

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : 1/2, M12
  • Terminal Features : Sheared
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 343 DEGC  [0 - 649 DEGF ]
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
696759-1
Terminals 696759-1
Terminals STRATOTHERM 1/0 1/2 NIPL 45

Terminals STRATOTHERM 1/0 1/2 NIPL 45

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 696759-1 696759-1
Product Name Ring Terminals Terminals
Material Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175195-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Splices - 1-1659299-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details
Ring Terminals - 1-1627041-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 21 AWG
View Details
Special Purpose Terminals - 1-1627184-1 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details