TE Connectivity Ring Terminals 725923

Description
Dimensions Tongue Thickness : .79 MM  [.031 INCH ] Industry Standards Government Qualified Terminal : No Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Ring Terminal Product Type : Terminal Kit Sealable : No
Request a Quote Datasheet
Description
Dimensions Tongue Thickness : .79 MM  [.031 INCH ] Industry Standards Government Qualified Terminal : No Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Ring Terminal Product Type : Terminal Kit Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 725923 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
725923
Ring Terminals 725923
Dimensions Tongue Thickness : .79 MM  [.031 INCH ] Industry Standards Government Qualified Terminal : No Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Ring Terminal Product Type : Terminal Kit Sealable : No

Dimensions


  • Tongue Thickness : .79 MM  [.031 INCH ]

Industry Standards


  • Government Qualified Terminal : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1

Product Type Features


  • Ring Terminal Product Type : Terminal Kit
  • Sealable : No
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 725923
Product Name Ring Terminals
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104479-9 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 102316-6 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 0662-207-1282 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Power Terminals - 1-192447-0 - TE Connectivity
Specs
Features RoHS
View Details