TE Connectivity
Connector Contacts
745229-1
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3.1 Contact Mating Area Plating Material : Unplated Contact Size : Size 20 Contact Type : Pin
Dimensions Wire Size (MMSQ) : .32 - .79 Wire Size (AWG) : 22 - 18
Identification Marking Contact Color Code : None
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 30000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3.1 Contact Mating Area Plating Material : Unplated Contact Size : Size 20 Contact Type : Pin
Dimensions Wire Size (MMSQ) : .32 - .79 Wire Size (AWG) : 22 - 18
Identification Marking Contact Color Code : None
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 30000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3.1 Contact Mating Area Plating Material : Unplated Contact Size : Size 20 Contact Type : Pin
Dimensions Wire Size (MMSQ) : .32 - .79 Wire Size (AWG) : 22 - 18
Identification Marking Contact Color Code : None
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 30000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Contact Features
- Contact Base Material : Brass
- Contact Current Rating (Max) (AMP) : 3.1
- Contact Mating Area Plating Material : Unplated
- Contact Size : Size 20
- Contact Type : Pin
Dimensions
- Wire Size (MMSQ) : .32 - .79
- Wire Size (AWG) : 22 - 18
Identification Marking
- Contact Color Code : None
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 30000
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
745229-1 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details
Terminal Type
Busbar Clip
Features
RoHS
View Details
2 suppliers
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.5000 mm2
View Details