TE Connectivity
Connector Contacts
745253-1
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Unplated Contact Size : Size 20 Contact Type : Socket
Dimensions Wire Size (MMSQ) : .125 - .32 Wire Size (AWG) : 26 - 22
Identification Marking Contact Color Code : None
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 30000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Unplated Contact Size : Size 20 Contact Type : Socket
Dimensions Wire Size (MMSQ) : .125 - .32 Wire Size (AWG) : 26 - 22
Identification Marking Contact Color Code : None
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 30000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Unplated Contact Size : Size 20 Contact Type : Socket
Dimensions Wire Size (MMSQ) : .125 - .32 Wire Size (AWG) : 26 - 22
Identification Marking Contact Color Code : None
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 30000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 2
- Contact Mating Area Plating Material : Unplated
- Contact Size : Size 20
- Contact Type : Socket
Dimensions
- Wire Size (MMSQ) : .125 - .32
- Wire Size (AWG) : 26 - 22
Identification Marking
- Contact Color Code : None
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 30000
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
745253-1 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
20 to 24 AWG
International
0.2500 to 0.5000 mm2
View Details
Features
RoHS
North American
13.5 to 15.5 AWG
International
1.5 to 2.5 mm2
View Details
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details