TE Connectivity Quick Disconnects 735160

Description
Body Features Insulation Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 4 MM  [.157 INCH ] Product Length : 21.5 MM  [.846 INCH ] Wire Size (MMSQ) : 2.5 - 3 Wire Size (AWG) : 13 Wire Size (CMA) : 4933 - 5920 Electrical Characteristics Voltage Rating (V) : 300 Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Barrel Color : Blue Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 4 MM  [.157 INCH ] Product Length : 21.5 MM  [.846 INCH ] Wire Size (MMSQ) : 2.5 - 3 Wire Size (AWG) : 13 Wire Size (CMA) : 4933 - 5920 Electrical Characteristics Voltage Rating (V) : 300 Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Barrel Color : Blue Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 735160 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
735160
Quick Disconnects 735160
Body Features Insulation Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 4 MM  [.157 INCH ] Product Length : 21.5 MM  [.846 INCH ] Wire Size (MMSQ) : 2.5 - 3 Wire Size (AWG) : 13 Wire Size (CMA) : 4933 - 5920 Electrical Characteristics Voltage Rating (V) : 300 Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Barrel Color : Blue Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Insulation Material : Nylon

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Brass
  • Crimp Type : Compression Crimp
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 4 MM  [.157 INCH ]
  • Product Length : 21.5 MM  [.846 INCH ]
  • Wire Size (MMSQ) : 2.5 - 3
  • Wire Size (AWG) : 13
  • Wire Size (CMA) : 4933 - 5920

Electrical Characteristics


  • Voltage Rating (V) : 300

Mechanical Attachment


  • Mating Retention Type : Dimple
  • Wire Insulation Support : With

Other


  • Barrel Color : Blue

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Insertion Force : Normal

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A122155-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A122155-ND
Terminals - Quick Connects, Quick Disconnect Connectors A122155-ND
CONN QC RCPT 12-13AWG 0.250

CONN QC RCPT 12-13AWG 0.250

Buy Now Datasheet
Terminals RCPT 13.5-12AWG .250 - 792-735160 - Utmel Electronic Limited
Hong Kong, China
Terminals RCPT 13.5-12AWG .250
792-735160
Terminals RCPT 13.5-12AWG .250 792-735160
Terminals RCPT 13.5-12AWG .250

Terminals RCPT 13.5-12AWG .250

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Utmel Electronic Limited
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 735160 A122155-ND 792-735160
Product Name Quick Disconnects Terminals - Quick Connects, Quick Disconnect Connectors Terminals RCPT 13.5-12AWG .250
Material Tin Brass
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-170140-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
2 suppliers
<p>Terminal, MCP, 12 AWG, Tin</p> - 1-1719506-1 - Chief Enterprises LLC
Specs
Material Tin
North American 12 AWG
View Details
Connector Contacts - 1-104505-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - A117815CT-ND - DigiKey
Specs
Terminal Type Standard
Material Copper Alloy
Features RoHS
View Details
2 suppliers