TE Connectivity
PCB Terminals
726389-2
Description
Contact Features Contact Mating Area Plating Material Thickness : 4.5 MICM [177.16 MICIN ] Contact Underplating Material Thickness : 2.5 MICM [98.42 MICIN ] Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] PCB Contact Termination Area Plating Material Thickness : 4.5 MICM [177.16 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Right Angle Terminal Plating Material : Tin Terminal Size : 4.75
Dimensions Extension Below Board : 5.2 MM [.204 INCH ] PCB Hole Diameter : 1.4 MM [.055 INCH ] PCB Thickness (Recommended) : 3.63 - 4.45 MM [.143 - .175 INCH ] Profile Height from PCB : 7.8 MM [.311 INCH ]
Packaging Features Packaging Method : Box Packaging Quantity : 10000
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Mating Area Plating Material Thickness : 4.5 MICM [177.16 MICIN ] Contact Underplating Material Thickness : 2.5 MICM [98.42 MICIN ] Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] PCB Contact Termination Area Plating Material Thickness : 4.5 MICM [177.16 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Right Angle Terminal Plating Material : Tin Terminal Size : 4.75
Dimensions Extension Below Board : 5.2 MM [.204 INCH ] PCB Hole Diameter : 1.4 MM [.055 INCH ] PCB Thickness (Recommended) : 3.63 - 4.45 MM [.143 - .175 INCH ] Profile Height from PCB : 7.8 MM [.311 INCH ]
Packaging Features Packaging Method : Box Packaging Quantity : 10000
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Mating Area Plating Material Thickness : 4.5 MICM [177.16 MICIN ] Contact Underplating Material Thickness : 2.5 MICM [98.42 MICIN ] Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] PCB Contact Termination Area Plating Material Thickness : 4.5 MICM [177.16 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Right Angle Terminal Plating Material : Tin Terminal Size : 4.75
Dimensions Extension Below Board : 5.2 MM [.204 INCH ] PCB Hole Diameter : 1.4 MM [.055 INCH ] PCB Thickness (Recommended) : 3.63 - 4.45 MM [.143 - .175 INCH ] Profile Height from PCB : 7.8 MM [.311 INCH ]
Packaging Features Packaging Method : Box Packaging Quantity : 10000
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Contact Features
- Contact Mating Area Plating Material Thickness : 4.5 MICM [177.16 MICIN ]
- Contact Underplating Material Thickness : 2.5 MICM [98.42 MICIN ]
- Mating Tab Thickness : .51 MM [.02 INCH ]
- Mating Tab Width : 4.75 MM [.187 INCH ]
- PCB Contact Termination Area Plating Material Thickness : 4.5 MICM [177.16 MICIN ]
- PCB Terminal Type : Tab
- Terminal Orientation : Right Angle
- Terminal Plating Material : Tin
- Terminal Size : 4.75
Dimensions
- Extension Below Board : 5.2 MM [.204 INCH ]
- PCB Hole Diameter : 1.4 MM [.055 INCH ]
- PCB Thickness (Recommended) : 3.63 - 4.45 MM [.143 - .175 INCH ]
- Profile Height from PCB : 7.8 MM [.311 INCH ]
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 10000
Termination Features
- Product Terminates To : Printed Circuit Board
- Termination Method to PCB : Through Hole - Solder
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Buy Now
Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors
A131111-ND
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
Wire Terminals |
|
Product Number
|
726389-2 |
A131111-ND |
|
Product Name
|
PCB Terminals |
Terminals - Quick Connects, Quick Disconnect Connectors |
|
Material
|
Tin
|
Brass
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Connector Pin; Wire Pin Terminal
Material
Tin
Features
RoHS; Insulated
View Details
3 suppliers
North American
26 to 32 AWG
International
0.0300 to 0.1400 mm2
View Details
Features
RoHS
North American
10 to 12 AWG
International
2.7 to 6.6 mm2
View Details
Features
RoHS
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details