TE Connectivity Splices 790904-000

Description
Body Features Primary Product Color : Blue Contact Features Contact Base Material : Copper Alloy Dimensions Product Length : 80.52 MM  [3.17 INCH ] Wire Size (MMSQ) : 1.5 - .5 Wire Size (AWG) : 16 - 20 Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Contact Features Contact Base Material : Copper Alloy Dimensions Product Length : 80.52 MM  [3.17 INCH ] Wire Size (MMSQ) : 1.5 - .5 Wire Size (AWG) : 16 - 20 Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 790904-000 - TE Connectivity
Berwyn, PA, United States
Splices
790904-000
Splices 790904-000
Body Features Primary Product Color : Blue Contact Features Contact Base Material : Copper Alloy Dimensions Product Length : 80.52 MM  [3.17 INCH ] Wire Size (MMSQ) : 1.5 - .5 Wire Size (AWG) : 16 - 20 Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Color : Blue

Contact Features


  • Contact Base Material : Copper Alloy

Dimensions


  • Product Length : 80.52 MM  [3.17 INCH ]
  • Wire Size (MMSQ) : 1.5 - .5
  • Wire Size (AWG) : 16 - 20

Product Type Features


  • Sealable : Yes

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 790904-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102104-3 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Connector Contacts - 102102-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Magnet Wire Terminals - 1-1534686-7 - TE Connectivity
Specs
Material Gold
Features RoHS
North American 23 to 26 AWG
View Details