TE Connectivity Shielded Contacts 752901-000

Description
Configuration Features Compatible With Wire & Cable Type : TriAxial Contact Features Contact Size : Size 8 Contact Type : Socket Industry Standards Military Standard : DOD-C-83527 Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : TriAxial Contact Features Contact Size : Size 8 Contact Type : Socket Industry Standards Military Standard : DOD-C-83527 Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Contacts - 752901-000 - TE Connectivity
Berwyn, PA, United States
Shielded Contacts
752901-000
Shielded Contacts 752901-000
Configuration Features Compatible With Wire & Cable Type : TriAxial Contact Features Contact Size : Size 8 Contact Type : Socket Industry Standards Military Standard : DOD-C-83527 Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : TriAxial

Contact Features


  • Contact Size : Size 8
  • Contact Type : Socket

Industry Standards


  • Military Standard : DOD-C-83527

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 752901-000
Product Name Shielded Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104480-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-1663128-0 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-1600960-8 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5 to 8 mm2
View Details
Magnet Wire Terminals - 1-1534686-7 - TE Connectivity
Specs
Material Gold
Features RoHS
North American 23 to 26 AWG
View Details