TE Connectivity Ring Terminals 710025-2

Description
TE Connectivity 710025-2 Ring Terminal
Request a Quote
Description
TE Connectivity 710025-2 Ring Terminal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 3119804 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
3119804
Ring Terminals 3119804
TE Connectivity 710025-2 Ring Terminal

TE Connectivity 710025-2 Ring Terminal

Supplier's Site
Terminal, Compression Lug, 50Mm2, Crimp; Product Range Simel Te Connectivity - 24AJ4649 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 50Mm2, Crimp; Product Range Simel Te Connectivity
24AJ4649
Terminal, Compression Lug, 50Mm2, Crimp; Product Range Simel Te Connectivity 24AJ4649
TERMINAL, COMPRESSION LUG, 50MM2, CRIMP; Product Range:-; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:50mm2; Terminal Type:Compression Lug; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulation:Non Insulated; RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, 50MM2, CRIMP; Product Range:-; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:50mm2; Terminal Type:Compression Lug; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulation:Non Insulated; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 3119804 24AJ4649
Product Name Ring Terminals Terminal, Compression Lug, 50Mm2, Crimp; Product Range Simel Te Connectivity
Terminal Type Ring Terminal; Ring Terminals Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Female Thread - 8715 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Connector Contacts - 104479-3 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-003-M4-L8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details