TE Connectivity Shielded Contacts 699649-000

Description
Industry Standards Government Qualified : No Product Type Features Shielded Contact Accessory Type : Barrier Tube Shielded Contact Product Type : Accessory Usage Conditions Operating Temperature (Max) (DEGC) : 150
Request a Quote
Description
Industry Standards Government Qualified : No Product Type Features Shielded Contact Accessory Type : Barrier Tube Shielded Contact Product Type : Accessory Usage Conditions Operating Temperature (Max) (DEGC) : 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Shielded Contacts - 699649-000 - TE Connectivity
Berwyn, PA, United States
Shielded Contacts
699649-000
Shielded Contacts 699649-000
Industry Standards Government Qualified : No Product Type Features Shielded Contact Accessory Type : Barrier Tube Shielded Contact Product Type : Accessory Usage Conditions Operating Temperature (Max) (DEGC) : 150

Industry Standards


  • Government Qualified : No

Product Type Features


  • Shielded Contact Accessory Type : Barrier Tube
  • Shielded Contact Product Type : Accessory

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 699649-000
Product Name Shielded Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 094518-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Connector Contacts - 104479-5 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 104481-8 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 1-1747419-2 - TE Connectivity
Specs
Features RoHS
North American 14 to 16 AWG
International 1.23 to 2.27 mm2
View Details