TE Connectivity Ring Terminals 737161-1

Description
Body Features Terminal & Contact Weight : .048 G  [.002 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Steel Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.8 MM , 1.6 MM  [.11 INCH , .063 INCH ] Compatible Insulation Diameter (Max) : 3.51 MM  [.138 INCH ] Compatible Insulation Diameter (Min) (INCH) : .098 Compatible Insulation Diameter Range : 2.5 - 3.5 MM  [.098 - .138 INCH ] Product Length : 15.49 MM  [.61 INCH ] Stud Diameter : 5.35 MM  [.21 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .8 - 2.1 Wire Size (AWG) : 18 - 13 Wire Size (CMA) : 1624 - 5178 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Anti-Rotational/Grou nding Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .048 G  [.002 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Steel Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.8 MM , 1.6 MM  [.11 INCH , .063 INCH ] Compatible Insulation Diameter (Max) : 3.51 MM  [.138 INCH ] Compatible Insulation Diameter (Min) (INCH) : .098 Compatible Insulation Diameter Range : 2.5 - 3.5 MM  [.098 - .138 INCH ] Product Length : 15.49 MM  [.61 INCH ] Stud Diameter : 5.35 MM  [.21 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .8 - 2.1 Wire Size (AWG) : 18 - 13 Wire Size (CMA) : 1624 - 5178 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Anti-Rotational/Grou nding Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 737161-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
737161-1
Ring Terminals 737161-1
Body Features Terminal & Contact Weight : .048 G  [.002 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Steel Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.8 MM , 1.6 MM  [.11 INCH , .063 INCH ] Compatible Insulation Diameter (Max) : 3.51 MM  [.138 INCH ] Compatible Insulation Diameter (Min) (INCH) : .098 Compatible Insulation Diameter Range : 2.5 - 3.5 MM  [.098 - .138 INCH ] Product Length : 15.49 MM  [.61 INCH ] Stud Diameter : 5.35 MM  [.21 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .8 - 2.1 Wire Size (AWG) : 18 - 13 Wire Size (CMA) : 1624 - 5178 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Anti-Rotational/Grou nding Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Terminal & Contact Weight : .048 G  [.002 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Steel
  • Contact Underplating Material : Nickel
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 2.8 MM , 1.6 MM  [.11 INCH , .063 INCH ]
  • Compatible Insulation Diameter (Max) : 3.51 MM  [.138 INCH ]
  • Compatible Insulation Diameter (Min) (INCH) : .098
  • Compatible Insulation Diameter Range : 2.5 - 3.5 MM  [.098 - .138 INCH ]
  • Product Length : 15.49 MM  [.61 INCH ]
  • Stud Diameter : 5.35 MM  [.21 INCH ]
  • Tongue Thickness : .51 MM  [.02 INCH ]
  • Wire Size (MMSQ) : .8 - 2.1
  • Wire Size (AWG) : 18 - 13
  • Wire Size (CMA) : 1624 - 5178

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 5000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : Anti-Rotational/Grounding
  • Stud Size : #10
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A131113CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A131113CT-ND
Terminals - Ring Connectors A131113CT-ND
CONN RING CIRC 13.5-18AWG CRIMP

CONN RING CIRC 13.5-18AWG CRIMP

Buy Now Datasheet
Terminals - Ring Connectors - A131113TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A131113TR-ND
Terminals - Ring Connectors A131113TR-ND
CONN RING CIRC 13.5-18AWG CRIMP

CONN RING CIRC 13.5-18AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
737161-1
Terminals 737161-1
Terminals SHAKE-PROOF

Terminals SHAKE-PROOF

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 737161-1 A131113CT-ND A131113TR-ND 737161-1
Product Name Ring Terminals Terminals - Ring Connectors Terminals - Ring Connectors Terminals
Material Tin Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0603-15-2001 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Quick Disconnects - 1-1627016-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 21 AWG
View Details
Connector Contacts - 100503L - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Connector Contacts - 1-163083-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details