TE Connectivity Quick Disconnects 790319-4

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter Range : 3.43 - 5.08 MM  [.135 - .2 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : 3.31 - 5.26 Wire Size (AWG) : 12 - 10 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 1250 Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter Range : 3.43 - 5.08 MM  [.135 - .2 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : 3.31 - 5.26 Wire Size (AWG) : 12 - 10 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 1250 Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 790319-4 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
790319-4
Quick Disconnects 790319-4
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter Range : 3.43 - 5.08 MM  [.135 - .2 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : 3.31 - 5.26 Wire Size (AWG) : 12 - 10 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 1250 Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Phosphor Bronze
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Compatible Insulation Diameter Range : 3.43 - 5.08 MM  [.135 - .2 INCH ]
  • Terminal Material Thickness : .41 MM  [.016 INCH ]
  • Wire Size (MMSQ) : 3.31 - 5.26
  • Wire Size (AWG) : 12 - 10

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 1250

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 790319-4-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
790319-4-ND
Terminals - Quick Connects, Quick Disconnect Connectors 790319-4-ND
CONN QC RCPT 10-11.5AWG 0.250

CONN QC RCPT 10-11.5AWG 0.250

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 790319-4 790319-4-ND
Product Name Quick Disconnects Terminals - Quick Connects, Quick Disconnect Connectors
Material Unplated Phosphor Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104479-7 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Quick Disconnects - 1-1627055-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 20 AWG
View Details
Connector Contacts - 102106-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Quick Disconnects - 1-1627005-0 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 17 to 20 AWG
View Details