TE Connectivity Ring Terminals & Spade Terminals 696696-1

Description
Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 30 Contact Features Barrel Type : Closed Contact Base Material : Copper Contact Underplating Material : None Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Offset Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 9.19 MM  [.362 INCH ] Overall Product Length : 46.1 MM  [1.815 INCH ] Stud Diameter : 9.91 MM  [.39 INCH ] Tongue Thickness : 2.29 MM  [.09 INCH ] Wire Size (MMSQ) : 33.6 Wire Size (AWG) : 2 Wire Size (CMA) : 66360 Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Packaging Features Packaging Method : Carton Packaging Quantity : 50 Product Type Features Sealable : No Stud Size : 3/8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 30 Contact Features Barrel Type : Closed Contact Base Material : Copper Contact Underplating Material : None Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Offset Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 9.19 MM  [.362 INCH ] Overall Product Length : 46.1 MM  [1.815 INCH ] Stud Diameter : 9.91 MM  [.39 INCH ] Tongue Thickness : 2.29 MM  [.09 INCH ] Wire Size (MMSQ) : 33.6 Wire Size (AWG) : 2 Wire Size (CMA) : 66360 Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Packaging Features Packaging Method : Carton Packaging Quantity : 50 Product Type Features Sealable : No Stud Size : 3/8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 696696-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
696696-1
Ring Terminals & Spade Terminals 696696-1
Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 30 Contact Features Barrel Type : Closed Contact Base Material : Copper Contact Underplating Material : None Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Offset Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 9.19 MM  [.362 INCH ] Overall Product Length : 46.1 MM  [1.815 INCH ] Stud Diameter : 9.91 MM  [.39 INCH ] Tongue Thickness : 2.29 MM  [.09 INCH ] Wire Size (MMSQ) : 33.6 Wire Size (AWG) : 2 Wire Size (CMA) : 66360 Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Packaging Features Packaging Method : Carton Packaging Quantity : 50 Product Type Features Sealable : No Stud Size : 3/8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Holes : 1
  • Terminal Angle (DEG) : 30

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Contact Underplating Material : None
  • Ring & Spade Terminal Type : Rectangular Tongue
  • Terminal Orientation : Offset
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 9.19 MM  [.362 INCH ]
  • Overall Product Length : 46.1 MM  [1.815 INCH ]
  • Stud Diameter : 9.91 MM  [.39 INCH ]
  • Tongue Thickness : 2.29 MM  [.09 INCH ]
  • Wire Size (MMSQ) : 33.6
  • Wire Size (AWG) : 2
  • Wire Size (CMA) : 66360

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin
  • Heavy Duty : No

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 50

Product Type Features


  • Sealable : No
  • Stud Size : 3/8
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 696696-1
Product Name Ring Terminals & Spade Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104506-5 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Quick Disconnects - 1-1627057-5 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Terminals - Specialized Connectors - A101887-ND - DigiKey
Specs
Terminal Type Busbar Clip
Features RoHS
View Details
2 suppliers
Connector Contacts - 104481-8 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details