TE Connectivity Ring Terminals 793629-000

Description
Body Features Insulation Sleeve Color : Blue Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 9.98 MM  [.393 INCH ] Product Length : 47.2 MM  [1.752 INCH ] Stud Diameter : 6.5 MM  [.255 INCH ] Wire Size (MMSQ) : 2.5 - 6.6 Wire Size (AWG) : 13 - 9 Wire Size (CMA) : 5000 - 13200 Electrical Characteristics Current Rating (AMP) : 33 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-088 Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range (DEGC) : -55 - 150
Request a Quote
Description
Body Features Insulation Sleeve Color : Blue Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 9.98 MM  [.393 INCH ] Product Length : 47.2 MM  [1.752 INCH ] Stud Diameter : 6.5 MM  [.255 INCH ] Wire Size (MMSQ) : 2.5 - 6.6 Wire Size (AWG) : 13 - 9 Wire Size (CMA) : 5000 - 13200 Electrical Characteristics Current Rating (AMP) : 33 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-088 Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range (DEGC) : -55 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 793629-000 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
793629-000
Ring Terminals 793629-000
Body Features Insulation Sleeve Color : Blue Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 9.98 MM  [.393 INCH ] Product Length : 47.2 MM  [1.752 INCH ] Stud Diameter : 6.5 MM  [.255 INCH ] Wire Size (MMSQ) : 2.5 - 6.6 Wire Size (AWG) : 13 - 9 Wire Size (CMA) : 5000 - 13200 Electrical Characteristics Current Rating (AMP) : 33 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-088 Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range (DEGC) : -55 - 150

Body Features


  • Insulation Sleeve Color : Blue

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 9.98 MM  [.393 INCH ]
  • Product Length : 47.2 MM  [1.752 INCH ]
  • Stud Diameter : 6.5 MM  [.255 INCH ]
  • Wire Size (MMSQ) : 2.5 - 6.6
  • Wire Size (AWG) : 13 - 9
  • Wire Size (CMA) : 5000 - 13200

Electrical Characteristics


  • Current Rating (AMP) : 33

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 100

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : RING-088
  • Stud Size : M6
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range (DEGC) : -55 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 793629-000
Product Name Ring Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1105301-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 1-163086-0 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Connector Contacts - 1-163083-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details