TE Connectivity Quick Disconnects 735211-2

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.81 - 5.08 MM  [.15 - .2 INCH ] Product Length : 17 MM  [.669 INCH ] Terminal Material Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : 2.08 - 5.26 Wire Size (AWG) : 14 - 10 Industry Standards Compatible With Agency/Standards Products : CSA, UL Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Line : Premier Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.81 - 5.08 MM  [.15 - .2 INCH ] Product Length : 17 MM  [.669 INCH ] Terminal Material Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : 2.08 - 5.26 Wire Size (AWG) : 14 - 10 Industry Standards Compatible With Agency/Standards Products : CSA, UL Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Line : Premier Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 735211-2 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
735211-2
Quick Disconnects 735211-2
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.81 - 5.08 MM  [.15 - .2 INCH ] Product Length : 17 MM  [.669 INCH ] Terminal Material Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : 2.08 - 5.26 Wire Size (AWG) : 14 - 10 Industry Standards Compatible With Agency/Standards Products : CSA, UL Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Line : Premier Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 3.81 - 5.08 MM  [.15 - .2 INCH ]
  • Product Length : 17 MM  [.669 INCH ]
  • Terminal Material Thickness : .46 MM  [.018 INCH ]
  • Wire Size (MMSQ) : 2.08 - 5.26
  • Wire Size (AWG) : 14 - 10

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL

Mechanical Attachment


  • Mating Retention Type : Dimple
  • Wire Insulation Support : With

Other


  • Line : Premier

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 5000

Product Type Features


  • Insertion Force : Normal

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 735211-2
Product Name Quick Disconnects
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377172-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Connector Contacts - 102103-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Quick Disconnects - 100495-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
3 suppliers
Connector Contacts - 104506-7 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details