TE Connectivity Ring Terminals 696653-1

Description
Body Features Product Weight (G) : 24.009 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 14.35 MM  [.565 INCH ] Product Length : 53.6 MM  [2.112 INCH ] Stud Diameter : 9.91 MM , 9.53 MM  [.39 INCH ] Tongue Thickness (INCH) : .091 Wire Size (MMSQ) : 53.47 Wire Size (AWG) : 3/0 Wire Size (CMA) : 150500 - 190000 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-051 Stud Size : 3/8 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -50 - 200 DEGC  [-67 - 392 DEGF ]
Request a Quote
Description
Body Features Product Weight (G) : 24.009 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 14.35 MM  [.565 INCH ] Product Length : 53.6 MM  [2.112 INCH ] Stud Diameter : 9.91 MM , 9.53 MM  [.39 INCH ] Tongue Thickness (INCH) : .091 Wire Size (MMSQ) : 53.47 Wire Size (AWG) : 3/0 Wire Size (CMA) : 150500 - 190000 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-051 Stud Size : 3/8 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -50 - 200 DEGC  [-67 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 696653-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
696653-1
Ring Terminals 696653-1
Body Features Product Weight (G) : 24.009 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 14.35 MM  [.565 INCH ] Product Length : 53.6 MM  [2.112 INCH ] Stud Diameter : 9.91 MM , 9.53 MM  [.39 INCH ] Tongue Thickness (INCH) : .091 Wire Size (MMSQ) : 53.47 Wire Size (AWG) : 3/0 Wire Size (CMA) : 150500 - 190000 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-051 Stud Size : 3/8 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -50 - 200 DEGC  [-67 - 392 DEGF ]

Body Features


  • Product Weight (G) : 24.009

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 14.35 MM  [.565 INCH ]
  • Product Length : 53.6 MM  [2.112 INCH ]
  • Stud Diameter : 9.91 MM , 9.53 MM  [.39 INCH ]
  • Tongue Thickness (INCH) : .091
  • Wire Size (MMSQ) : 53.47
  • Wire Size (AWG) : 3/0
  • Wire Size (CMA) : 150500 - 190000

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : RING-051
  • Stud Size : 3/8
  • Terminal Features : Sheared
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -50 - 200 DEGC  [-67 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 696653-1
Product Name Ring Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104479-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Splices - 083541-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
View Details
Tap, Right Angle, 4.8X0.5Mm; Tab Size Metric Amp Te Connectivity - 98K4185 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Splices - 052433-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 14 AWG
International 2.5 mm2
View Details