TE Connectivity Splices 705692-000

Description
Body Features Primary Product Color : Red Terminal & Contact Weight (G) : 8.42 Configuration Features Splice Configuration : Single to Single Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Dimensions Product Length : 105.92 MM  [4.17 INCH ] Wire Size (MMSQ) : .5 - .14 Wire Size (AWG) : 20 - 26 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Package Packaging Quantity : 10 Product Type Features Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp, Solder Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Terminal & Contact Weight (G) : 8.42 Configuration Features Splice Configuration : Single to Single Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Dimensions Product Length : 105.92 MM  [4.17 INCH ] Wire Size (MMSQ) : .5 - .14 Wire Size (AWG) : 20 - 26 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Package Packaging Quantity : 10 Product Type Features Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp, Solder Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 705692-000 - TE Connectivity
Berwyn, PA, United States
Splices
705692-000
Splices 705692-000
Body Features Primary Product Color : Red Terminal & Contact Weight (G) : 8.42 Configuration Features Splice Configuration : Single to Single Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Dimensions Product Length : 105.92 MM  [4.17 INCH ] Wire Size (MMSQ) : .5 - .14 Wire Size (AWG) : 20 - 26 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Package Packaging Quantity : 10 Product Type Features Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp, Solder Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Color : Red
  • Terminal & Contact Weight (G) : 8.42

Configuration Features


  • Splice Configuration : Single to Single

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper Alloy

Dimensions


  • Product Length : 105.92 MM  [4.17 INCH ]
  • Wire Size (MMSQ) : .5 - .14
  • Wire Size (AWG) : 20 - 26

Industry Standards


  • Government Qualified Splice : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 10

Product Type Features


  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp, Solder

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 705692-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1394431-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details
Wire-to-Board Connector Contacts - 1-167300-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details
Connector Contacts - 102107-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details