TE Connectivity
Splices
7506480002
Description
Dimensions Accepts Wire Insulation Diameter Range : 4.57 MM [.18 INCH ] Overall Product Length : 29.6 MM [1.165 INCH ] Wire Size (CMA) : 4000 - 10000
Product Type Features Sealable : Yes
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Description
Dimensions Accepts Wire Insulation Diameter Range : 4.57 MM [.18 INCH ] Overall Product Length : 29.6 MM [1.165 INCH ] Wire Size (CMA) : 4000 - 10000
Product Type Features Sealable : Yes
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Dimensions Accepts Wire Insulation Diameter Range : 4.57 MM [.18 INCH ] Overall Product Length : 29.6 MM [1.165 INCH ] Wire Size (CMA) : 4000 - 10000
Product Type Features Sealable : Yes
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Dimensions
- Accepts Wire Insulation Diameter Range : 4.57 MM [.18 INCH ]
- Overall Product Length : 29.6 MM [1.165 INCH ]
- Wire Size (CMA) : 4000 - 10000
Product Type Features
Usage Conditions
- Insulation Option : Fully Insulated
- Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
7506480002 |
|
Product Name
|
Splices |
|
Features
|
Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
North American
22 to 26 AWG
International
0.1400 to 0.3400 mm2
View Details
Material
Unplated
Features
RoHS
North American
15 to 18 AWG
View Details
Material
Unplated
Features
RoHS
North American
15 to 20 AWG
View Details