TE Connectivity Ring Terminals 710031-8

Description
TE Connectivity 710031-8 Ring Terminal
Request a Quote
Description
TE Connectivity 710031-8 Ring Terminal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 3119860 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
3119860
Ring Terminals 3119860
TE Connectivity 710031-8 Ring Terminal

TE Connectivity 710031-8 Ring Terminal

Supplier's Site
Ring Terminals - 1903710 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1903710
Ring Terminals 1903710
TE Connectivity 710031-8 Ring Terminal

TE Connectivity 710031-8 Ring Terminal

Supplier's Site
Terminal, Compression Lug, 7Awg; Product Range Amp Te Connectivity - 18AH0460 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 7Awg; Product Range Amp Te Connectivity
18AH0460
Terminal, Compression Lug, 7Awg; Product Range Amp Te Connectivity 18AH0460
TERMINAL, COMPRESSION LUG, 7AWG; Product Range:Simel XCT Series; Termination:Crimp; Wire Size AWG Max:7AWG; Conductor Area CSA:10mm2; Terminal Type:Compression Lug; Stud Size - Metric:-; Stud Size - Imperial:-; Insulation:Non RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, 7AWG; Product Range:Simel XCT Series; Termination:Crimp; Wire Size AWG Max:7AWG; Conductor Area CSA:10mm2; Terminal Type:Compression Lug; Stud Size - Metric:-; Stud Size - Imperial:-; Insulation:Non RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 3119860 18AH0460
Product Name Ring Terminals Terminal, Compression Lug, 7Awg; Product Range Amp Te Connectivity
Terminal Type Ring Terminal; Ring Terminals Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163086-0 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Un-Insulated Ferrules - 2229.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details