TE Connectivity Splices 696427-1

Description
Body Features Insulation Material : PVF2 Insulation Support Sleeve Material : Copper Insulation Type : Pre-Insulated Splice Features : Serrated Stripe Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 8 Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.28 MM  [.129 INCH ] Compatible Insulation Diameter Range : 3.18 MM  [.125 INCH ] Product Length : 32.13 MM  [1.265 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : PVF2 Insulation Support Sleeve Material : Copper Insulation Type : Pre-Insulated Splice Features : Serrated Stripe Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 8 Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.28 MM  [.129 INCH ] Compatible Insulation Diameter Range : 3.18 MM  [.125 INCH ] Product Length : 32.13 MM  [1.265 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 696427-1 - TE Connectivity
Berwyn, PA, United States
Splices
696427-1
Splices 696427-1
Body Features Insulation Material : PVF2 Insulation Support Sleeve Material : Copper Insulation Type : Pre-Insulated Splice Features : Serrated Stripe Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 8 Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.28 MM  [.129 INCH ] Compatible Insulation Diameter Range : 3.18 MM  [.125 INCH ] Product Length : 32.13 MM  [1.265 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Insulation Material : PVF2
  • Insulation Support Sleeve Material : Copper
  • Insulation Type : Pre-Insulated
  • Splice Features : Serrated
  • Stripe Color : Red

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 8

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 3.28 MM  [.129 INCH ]
  • Compatible Insulation Diameter Range : 3.18 MM  [.125 INCH ]
  • Product Length : 32.13 MM  [1.265 INCH ]
  • Wire Size (MMSQ) : .3 - 1.42
  • Wire Size (AWG) : 22 - 16
  • Wire Size (CMA) : 509 - 3250

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Insulation Support

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet
Terminals - Wire Splice Connectors - A33733-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A33733-ND
Terminals - Wire Splice Connectors A33733-ND
CONN SPLICE 16-22 AWG CRIMP PIDG

CONN SPLICE 16-22 AWG CRIMP PIDG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 696427-1 A33733-ND
Product Name Splices Terminals - Wire Splice Connectors
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377172-8 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Connector Contacts - 1-1600961-7 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Ring Terminals - 1-1627041-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 21 AWG
View Details
Quick Disconnects - 1-1627100-1 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 17 to 20 AWG
View Details