TE Connectivity
PCB Terminals
726386-1
Description
Contact Features Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Unplated Terminal Size : 6.35
Dimensions Extension Below Board : 4 MM [.157 INCH ] PCB Hole Diameter : 1.3 MM [.051 INCH ] PCB Thickness (Recommended) : 2.36 - 3.18 MM [.093 - .125 INCH ] Profile Height from PCB : 10 MM [.394 INCH ]
Packaging Features Packaging Method : Carton Packaging Quantity : 10000
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Unplated Terminal Size : 6.35
Dimensions Extension Below Board : 4 MM [.157 INCH ] PCB Hole Diameter : 1.3 MM [.051 INCH ] PCB Thickness (Recommended) : 2.36 - 3.18 MM [.093 - .125 INCH ] Profile Height from PCB : 10 MM [.394 INCH ]
Packaging Features Packaging Method : Carton Packaging Quantity : 10000
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Unplated Terminal Size : 6.35
Dimensions Extension Below Board : 4 MM [.157 INCH ] PCB Hole Diameter : 1.3 MM [.051 INCH ] PCB Thickness (Recommended) : 2.36 - 3.18 MM [.093 - .125 INCH ] Profile Height from PCB : 10 MM [.394 INCH ]
Packaging Features Packaging Method : Carton Packaging Quantity : 10000
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Contact Features
- Mating Tab Thickness : .81 MM [.032 INCH ]
- Mating Tab Width : 6.35 MM [.25 INCH ]
- PCB Terminal Type : Tab
- Terminal Orientation : Straight
- Terminal Plating Material : Unplated
- Terminal Size : 6.35
Dimensions
- Extension Below Board : 4 MM [.157 INCH ]
- PCB Hole Diameter : 1.3 MM [.051 INCH ]
- PCB Thickness (Recommended) : 2.36 - 3.18 MM [.093 - .125 INCH ]
- Profile Height from PCB : 10 MM [.394 INCH ]
Packaging Features
- Packaging Method : Carton
- Packaging Quantity : 10000
Termination Features
- Product Terminates To : Printed Circuit Board
- Termination Method to PCB : Through Hole - Solder
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
726386-1 |
|
Product Name
|
PCB Terminals |
|
Material
|
Unplated
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
13.5 to 15.5 AWG
International
1.5 to 2.5 mm2
View Details
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details
2 suppliers
Features
RoHS
North American
22 to 26 AWG
International
0.1300 to 0.3300 mm2
View Details
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details