TE Connectivity Crimp Wire Pins, Tabs & Ferrules 696394-2

Description
Body Features Insulation Material : PVC Primary Product Color : Blue Sleeve Material : Copper Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Mating Area Length : 6.73 MM  [.265 INCH ] Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Terminal Mating Pin Diameter : 1.78 MM  [.07 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.92 - 4.31 MM , 4.33 MM  [.171 INCH , .115 - .17 INCH ] Overall Product Length : 20.39 MM  [.803 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 1974 - 5131 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 4000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : PVC Primary Product Color : Blue Sleeve Material : Copper Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Mating Area Length : 6.73 MM  [.265 INCH ] Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Terminal Mating Pin Diameter : 1.78 MM  [.07 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.92 - 4.31 MM , 4.33 MM  [.171 INCH , .115 - .17 INCH ] Overall Product Length : 20.39 MM  [.803 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 1974 - 5131 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 4000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 696394-2 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
696394-2
Crimp Wire Pins, Tabs & Ferrules 696394-2
Body Features Insulation Material : PVC Primary Product Color : Blue Sleeve Material : Copper Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Mating Area Length : 6.73 MM  [.265 INCH ] Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Terminal Mating Pin Diameter : 1.78 MM  [.07 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.92 - 4.31 MM , 4.33 MM  [.171 INCH , .115 - .17 INCH ] Overall Product Length : 20.39 MM  [.803 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 1974 - 5131 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 4000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Insulation Material : PVC
  • Primary Product Color : Blue
  • Sleeve Material : Copper

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Fabrication : Stamped & Formed
  • Contact Mating Area Length : 6.73 MM  [.265 INCH ]
  • Contact Shape & Form : Round
  • Crimp Wire Terminal Type : Wire Pin Terminal
  • Mating Pin Diameter : 1.78 MM  [.07 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 2.92 - 4.31 MM , 4.33 MM  [.171 INCH , .115 - .17 INCH ]
  • Overall Product Length : 20.39 MM  [.803 INCH ]
  • Terminal Material Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 1 - 2.5
  • Wire Size (AWG) : 17 - 13
  • Wire Size (CMA) : 1974 - 5131

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Tape Mounted
  • Packaging Quantity : 4000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
Terminals - Wire Pin Connectors - A136438TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Pin Connectors
A136438TR-ND
Terminals - Wire Pin Connectors A136438TR-ND
CONN WIRE PIN TERM 14-16AWG PIDG

CONN WIRE PIN TERM 14-16AWG PIDG

Buy Now Datasheet
Terminals - Wire Pin Connectors - A136438CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Pin Connectors
A136438CT-ND
Terminals - Wire Pin Connectors A136438CT-ND
CONN WIRE PIN TERM 14-16AWG PIDG

CONN WIRE PIN TERM 14-16AWG PIDG

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
696394-2
Terminals 696394-2
Terminals PIDG 16-14 WIRE PIN

Terminals PIDG 16-14 WIRE PIN

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 696394-2 A136438TR-ND A136438CT-ND 696394-2
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals - Wire Pin Connectors Terminals - Wire Pin Connectors Terminals
Terminal Type Connector Pin; Wire Pin Terminal Pin Terminal; Barrel, Bullet Pin Terminal; Barrel, Bullet
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175218-3 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
Ring Terminals - 084289-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
2 suppliers
Connector Contacts - 102316-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Quick Disconnects - 1-1627100-1 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 17 to 20 AWG
View Details