TE Connectivity Ring Terminals 710032-4

Description
TE Connectivity 710032-4 Ring Terminal
Request a Quote
Description
TE Connectivity 710032-4 Ring Terminal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 3119955 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
3119955
Ring Terminals 3119955
TE Connectivity 710032-4 Ring Terminal

TE Connectivity 710032-4 Ring Terminal

Supplier's Site
Terminal, Compression Lug, 10Awg; Product Range Amp Te Connectivity - 18AH0461 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 10Awg; Product Range Amp Te Connectivity
18AH0461
Terminal, Compression Lug, 10Awg; Product Range Amp Te Connectivity 18AH0461
TERMINAL, COMPRESSION LUG, 10AWG; Product Range:Simel XCT Series; Termination:Crimp; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm2; Terminal Type:Compression Lug; Stud Size - Metric:-; Stud Size - Imperial:-; Insulation:Non RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, 10AWG; Product Range:Simel XCT Series; Termination:Crimp; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm2; Terminal Type:Compression Lug; Stud Size - Metric:-; Stud Size - Imperial:-; Insulation:Non RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 3119955 18AH0461
Product Name Ring Terminals Terminal, Compression Lug, 10Awg; Product Range Amp Te Connectivity
Terminal Type Ring Terminal; Ring Terminals Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring #10 to 0.025″ Square Socket, Adapter - 8705 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Quick Disconnects - 100495-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
3 suppliers
PCB & Surface Mount Screw Terminals - OT-009-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details