TE Connectivity
Connector Contacts
745230-2
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ] Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel Mating Pin Diameter : 1.02 MM [.04 INCH ] PCB Contact Termination Area Plating Material : Gold Flash
Dimensions Compatible Insulation Diameter Range : 1.73 MM [.068 INCH ] Wire Size (MMSQ) : .4 - .8 Wire Size (AWG) : 22 - 18
Identification Marking Contact Color Code : Green
Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : Without
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Strip Packaging Quantity : 10000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Termination Post & Tail Diameter : 2.16 MM [.085 INCH ]
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ] Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel Mating Pin Diameter : 1.02 MM [.04 INCH ] PCB Contact Termination Area Plating Material : Gold Flash
Dimensions Compatible Insulation Diameter Range : 1.73 MM [.068 INCH ] Wire Size (MMSQ) : .4 - .8 Wire Size (AWG) : 22 - 18
Identification Marking Contact Color Code : Green
Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : Without
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Strip Packaging Quantity : 10000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Termination Post & Tail Diameter : 2.16 MM [.085 INCH ]
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ] Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel Mating Pin Diameter : 1.02 MM [.04 INCH ] PCB Contact Termination Area Plating Material : Gold Flash
Dimensions Compatible Insulation Diameter Range : 1.73 MM [.068 INCH ] Wire Size (MMSQ) : .4 - .8 Wire Size (AWG) : 22 - 18
Identification Marking Contact Color Code : Green
Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : Without
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Strip Packaging Quantity : 10000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Termination Post & Tail Diameter : 2.16 MM [.085 INCH ]
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 3.1
- Contact Mating Area Plating Material : Gold (Au)
- Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ]
- Contact Size : Size 20
- Contact Type : Socket
- Contact Underplating Material : Nickel
- Mating Pin Diameter : 1.02 MM [.04 INCH ]
- PCB Contact Termination Area Plating Material : Gold Flash
Dimensions
- Compatible Insulation Diameter Range : 1.73 MM [.068 INCH ]
- Wire Size (MMSQ) : .4 - .8
- Wire Size (AWG) : 22 - 18
Identification Marking
- Contact Color Code : Green
Mechanical Attachment
- Contact Retention Type Within Housing : Snap-In
- Wire Insulation Support : Without
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Strip
- Packaging Quantity : 10000
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
- Termination Post & Tail Diameter : 2.16 MM [.085 INCH ]
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
745230-2 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details
Material
Tin
Features
RoHS
North American
14 to 18 AWG
View Details
3 suppliers
Features
RoHS
North American
20 AWG
International
0.5000 mm2
View Details
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
2 suppliers