TE Connectivity
Splices
696446-000
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Dimensions Accepts Insulation Diameter Range : 2.5 MM [.1 INCH ] Overall Product Length : 17.5 MM [.69 INCH ] Wire Size (MMSQ) : .14 Wire Size (AWG) : 26
Product Type Features Sealable : No
Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Dimensions Accepts Insulation Diameter Range : 2.5 MM [.1 INCH ] Overall Product Length : 17.5 MM [.69 INCH ] Wire Size (MMSQ) : .14 Wire Size (AWG) : 26
Product Type Features Sealable : No
Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Dimensions Accepts Insulation Diameter Range : 2.5 MM [.1 INCH ] Overall Product Length : 17.5 MM [.69 INCH ] Wire Size (MMSQ) : .14 Wire Size (AWG) : 26
Product Type Features Sealable : No
Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
Dimensions
- Accepts Insulation Diameter Range : 2.5 MM [.1 INCH ]
- Overall Product Length : 17.5 MM [.69 INCH ]
- Wire Size (MMSQ) : .14
- Wire Size (AWG) : 26
Product Type Features
Usage Conditions
- Fluid Resistance : Immersion
- Insulation Option : Fully Insulated
- Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
696446-000 |
|
Product Name
|
Splices |
|
Features
|
Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
10 to 12 AWG
International
2.7 to 6.6 mm2
View Details
Material
Tin
Features
RoHS
North American
10 to 12 AWG
View Details
3 suppliers
Material
Tin
Features
RoHS
North American
16 to 20 AWG
View Details
Features
RoHS
North American
26 to 30 AWG
International
0.0500 to 0.1200 mm2
View Details