TE Connectivity Ring Terminals & Spade Terminals 725972

Description
Dimensions Tongue Thickness : .79 MM  [.031 INCH ] Industry Standards Government Qualified : No Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Sealable : No
Request a Quote
Description
Dimensions Tongue Thickness : .79 MM  [.031 INCH ] Industry Standards Government Qualified : No Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 725972 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
725972
Ring Terminals & Spade Terminals 725972
Dimensions Tongue Thickness : .79 MM  [.031 INCH ] Industry Standards Government Qualified : No Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Sealable : No

Dimensions


  • Tongue Thickness : .79 MM  [.031 INCH ]

Industry Standards


  • Government Qualified : No

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1

Product Type Features


  • Sealable : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 725972
Product Name Ring Terminals & Spade Terminals
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Contacts - 033469-000 - TE Connectivity
Specs
North American 24 to 30 AWG
International 0.0500 to 0.2500 mm2
View Details
Quick Disconnects - 1-1627016-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 21 AWG
View Details
Connector Contacts - 104479-9 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 102104-1 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details