TE Connectivity Ring Terminals 710031-4

Description
TE Connectivity 710031-4 Ring Terminal
Request a Quote Datasheet
Description
TE Connectivity 710031-4 Ring Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 3119832 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
3119832
Ring Terminals 3119832
TE Connectivity 710031-4 Ring Terminal

TE Connectivity 710031-4 Ring Terminal

Supplier's Site
Ring Terminals - 1903707 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1903707
Ring Terminals 1903707
TE Connectivity 710031-4 Ring Terminal

TE Connectivity 710031-4 Ring Terminal

Supplier's Site
Terminal, Compression Lug, 0.236, 7Awg; Product Range Amp Te Connectivity - 58Y4074 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 0.236, 7Awg; Product Range Amp Te Connectivity
58Y4074
Terminal, Compression Lug, 0.236, 7Awg; Product Range Amp Te Connectivity 58Y4074
TERMINAL, COMPRESSION LUG, 0.236", 7AWG; Product Range:AMPOWER R Series; Termination:Crimp; Wire Size AWG Max:7AWG; Conductor Area CSA:10mm2; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:-; Insulation:-;RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, 0.236", 7AWG; Product Range:AMPOWER R Series; Termination:Crimp; Wire Size AWG Max:7AWG; Conductor Area CSA:10mm2; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:-; Insulation:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 3119832 58Y4074
Product Name Ring Terminals Terminal, Compression Lug, 0.236, 7Awg; Product Range Amp Te Connectivity
Terminal Type Ring Terminal; Ring Terminals Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1534686-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details