TE Connectivity Ring Terminals 710027-1

Description
TE Connectivity 710027-1 Ring Terminal
Request a Quote
Description
TE Connectivity 710027-1 Ring Terminal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 3119797 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
3119797
Ring Terminals 3119797
TE Connectivity 710027-1 Ring Terminal

TE Connectivity 710027-1 Ring Terminal

Supplier's Site
Terminal, Compression Lug, 2Awg; Product Range Simel Te Connectivity - 18AH0454 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 2Awg; Product Range Simel Te Connectivity
18AH0454
Terminal, Compression Lug, 2Awg; Product Range Simel Te Connectivity 18AH0454
TERMINAL, COMPRESSION LUG, 2AWG; Product Range:Simel XCT Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm2; Terminal Type:Compression Lug; Stud Size - Metric:-; Stud Size - Imperial:-; Insulation:Non RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, 2AWG; Product Range:Simel XCT Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm2; Terminal Type:Compression Lug; Stud Size - Metric:-; Stud Size - Imperial:-; Insulation:Non RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 3119797 18AH0454
Product Name Ring Terminals Terminal, Compression Lug, 2Awg; Product Range Simel Te Connectivity
Terminal Type Ring Terminal; Ring Terminals Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Contacts - 119468-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Ferrules - 2855.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details