TE Connectivity
PCB Terminals
726388-2
Description
Contact Features Contact Mating Area Plating Material Thickness : 4.5 MICM [177.16 MICIN ] Contact Underplating Material Thickness : 2.5 MICM [98.42 MICIN ] Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] PCB Contact Termination Area Plating Material Thickness : 4.5 MICM [177.16 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 4.75
Dimensions Extension Below Board : 5.2 MM [.204 INCH ] PCB Hole Diameter : 1.4 MM [.055 INCH ] PCB Thickness (Recommended) : 3.63 - 4.45 MM [.143 - .175 INCH ] Profile Height from PCB : 8.6 MM [.343 INCH ]
Packaging Features Packaging Method : Box Packaging Quantity : 5000
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Mating Area Plating Material Thickness : 4.5 MICM [177.16 MICIN ] Contact Underplating Material Thickness : 2.5 MICM [98.42 MICIN ] Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] PCB Contact Termination Area Plating Material Thickness : 4.5 MICM [177.16 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 4.75
Dimensions Extension Below Board : 5.2 MM [.204 INCH ] PCB Hole Diameter : 1.4 MM [.055 INCH ] PCB Thickness (Recommended) : 3.63 - 4.45 MM [.143 - .175 INCH ] Profile Height from PCB : 8.6 MM [.343 INCH ]
Packaging Features Packaging Method : Box Packaging Quantity : 5000
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Mating Area Plating Material Thickness : 4.5 MICM [177.16 MICIN ] Contact Underplating Material Thickness : 2.5 MICM [98.42 MICIN ] Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] PCB Contact Termination Area Plating Material Thickness : 4.5 MICM [177.16 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 4.75
Dimensions Extension Below Board : 5.2 MM [.204 INCH ] PCB Hole Diameter : 1.4 MM [.055 INCH ] PCB Thickness (Recommended) : 3.63 - 4.45 MM [.143 - .175 INCH ] Profile Height from PCB : 8.6 MM [.343 INCH ]
Packaging Features Packaging Method : Box Packaging Quantity : 5000
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Contact Features
- Contact Mating Area Plating Material Thickness : 4.5 MICM [177.16 MICIN ]
- Contact Underplating Material Thickness : 2.5 MICM [98.42 MICIN ]
- Mating Tab Thickness : .51 MM [.02 INCH ]
- Mating Tab Width : 4.75 MM [.187 INCH ]
- PCB Contact Termination Area Plating Material Thickness : 4.5 MICM [177.16 MICIN ]
- PCB Terminal Type : Tab
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
- Terminal Size : 4.75
Dimensions
- Extension Below Board : 5.2 MM [.204 INCH ]
- PCB Hole Diameter : 1.4 MM [.055 INCH ]
- PCB Thickness (Recommended) : 3.63 - 4.45 MM [.143 - .175 INCH ]
- Profile Height from PCB : 8.6 MM [.343 INCH ]
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 5000
Termination Features
- Product Terminates To : Printed Circuit Board
- Termination Method to PCB : Through Hole - Solder
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Buy Now
Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors
A121493-ND
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
Wire Terminals |
|
Product Number
|
726388-2 |
A121493-ND |
|
Product Name
|
PCB Terminals |
Terminals - Quick Connects, Quick Disconnect Connectors |
|
Material
|
Tin
|
Brass
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Standard
Material
Copper Alloy
Features
RoHS
View Details
2 suppliers
Material
Pre-Tin
Features
RoHS
North American
15 to 20 AWG
View Details
2 suppliers